"
WALL BOX DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS IVORY FINISH
SINGLE POLE/THREE WAY/MULTI LOCATION OPERATION TYPE
UL 1472, CSA C22.2 APPROVAL
INDOOR APPLICATION
120 V AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
150 W (LED/CFL), 600 W (INCANDESCENT) LOAD RATING
TAP SWITCH WITH ROCKER OPERATOR TYPE
STANDARD DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN
, DIMMABLE LED, DIMMABLE CFL LOAD TYPE
MAESTRO[R] BRAND
TEMPERATURE RATING 32 TO 104 DEG F
WARRANTY 1 YEAR LIMITED
"
Lutron Electronics Co., Inc.
Done
Description
"
WALL BOX DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS IVORY FINISH
SINGLE POLE/THREE WAY/MULTI LOCATION OPERATION TYPE
UL 1472, CSA C22.2 APPROVAL
INDOOR APPLICATION
120 V AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
150 W (LED/CFL), 600 W (INCANDESCENT) LOAD RATING
TAP SWITCH WITH ROCKER OPERATOR TYPE
STANDARD DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN
, DIMMABLE LED, DIMMABLE CFL LOAD TYPE
MAESTRO[R] BRAND
TEMPERATURE RATING 32 TO 104 DEG F
WARRANTY 1 YEAR LIMITED
"
"
WALL BOX DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS IVORY FINISH
SINGLE POLE/THREE WAY/MULTI LOCATION OPERATION TYPE
UL 1472, CSA C22.2 APPROVAL
INDOOR APPLICATION
120 V AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
150 W (LED/CFL), 600 W (INCANDESCENT) LOAD RATING
TAP SWITCH WITH ROCKER OPERATOR TYPE
STANDARD DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN
, DIMMABLE LED, DIMMABLE CFL LOAD TYPE
MAESTRO[R] BRAND
TEMPERATURE RATING 32 TO 104 DEG F
WARRANTY 1 YEAR LIMITED
"
"
WALL BOX DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS IVORY FINISH
SINGLE POLE/THREE WAY/MULTI LOCATION OPERATION TYPE
UL 1472, CSA C22.2 APPROVAL
INDOOR APPLICATION
120 V AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
150 W (LED/CFL), 600 W (INCANDESCENT) LOAD RATING
TAP SWITCH WITH ROCKER OPERATOR TYPE
STANDARD DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN, DIMMABLE LED, DIMMABLE CFL LOAD TYPE