"
WALL BOX DIMMER TYPE
2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE
SATIN DESERT STONE FINISH
1-POLE/3-WAY/MULTI-L
OCATION OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL/RESIDENTI
AL, INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE
N) LOAD RATING
ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE
DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE
MAESTRO[R], C.L[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
INCLUDES BRIGHTNESS LEVEL INDICATOR LED, FRONT ACCESSIBLE SERVICE SWITCH
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL BOX DIMMER TYPE
2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE
SATIN DESERT STONE FINISH
1-POLE/3-WAY/MULTI-L
OCATION OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL/RESIDENTI
AL, INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE
N) LOAD RATING
ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE
DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE
MAESTRO[R], C.L[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
INCLUDES BRIGHTNESS LEVEL INDICATOR LED, FRONT ACCESSIBLE SERVICE SWITCH
"
"
WALL BOX DIMMER TYPE
2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE
SATIN DESERT STONE FINISH
1-POLE/3-WAY/MULTI-L
OCATION OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL/RESIDENTI
AL, INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE
N) LOAD RATING
ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE
DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE
MAESTRO[R], C.L[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
INCLUDES BRIGHTNESS LEVEL INDICATOR LED, FRONT ACCESSIBLE SERVICE SWITCH
"
"
WALL BOX DIMMER TYPE
2.94 INCH W X 1.437 INCH D X 4.69 INCH H SIZE
SATIN DESERT STONE FINISH
1-POLE/3-WAY/MULTI-LOCATION OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
150 W (CFL/LED), 600 W (INCANDESCENT/HALOGEN) LOAD RATING
ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE
DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE
MAESTRO[R], C.L[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
INCLUDES BRIGHTNESS LEVEL INDICATOR LED, FRONT ACCESSIBLE SERVICE SWITCH