Lutron Electronics Co., Inc. Dimming System Control Switch MA-T51MN-SW

Description
" 1-POLE, MULTI-LOCATION TYPE SATIN SNOW FINISH UL APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W/600 VA (INCANDESCENT/HALOGE N, MAGNETIC LOW VOLTAGE), 5 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, FAN LOAD TYPE MAESTRO[R] BRAND SIZE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H MA MODEL "
Datasheet
Description
" 1-POLE, MULTI-LOCATION TYPE SATIN SNOW FINISH UL APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W/600 VA (INCANDESCENT/HALOGE N, MAGNETIC LOW VOLTAGE), 5 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, FAN LOAD TYPE MAESTRO[R] BRAND SIZE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H MA MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimming System Control Switch - MA-T51MN-SW - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimming System Control Switch
MA-T51MN-SW
Dimming System Control Switch MA-T51MN-SW
" 1-POLE, MULTI-LOCATION TYPE SATIN SNOW FINISH UL APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W/600 VA (INCANDESCENT/HALOGE N, MAGNETIC LOW VOLTAGE), 5 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, FAN LOAD TYPE MAESTRO[R] BRAND SIZE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H MA MODEL "

"

  • 1-POLE, MULTI-LOCATION TYPE
  • SATIN SNOW FINISH
  • UL APPROVAL
  • INDOOR APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 W/600 VA (INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE), 5 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING
  • TAP ON/OFF SWITCH OPERATOR TYPE
  • CLARO (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, FAN LOAD TYPE
  • MAESTRO[R] BRAND
  • SIZE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H
  • MA MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MA-T51MN-SW
Product Name Dimming System Control Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102SL - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707232 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Dimmer Switch - AYLV-600P-AL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Slide Dimmer
Lamp Power 450 watts
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details