Lutron Electronics Co., Inc.Dimming System Control SwitchMA-T51MN-SG
Description
"
1-POLE, MULTI-LOCATION TYPE
SATIN SEA GLASS FINISH
UL APPROVAL
INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 W/600 VA (INCANDESCENT/HALOGE
N, MAGNETIC LOW VOLTAGE), 5 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING
TAP ON/OFF SWITCH OPERATOR TYPE
CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN
, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, FAN LOAD TYPE
MAESTRO[R] BRAND
SIZE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H
MA MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
1-POLE, MULTI-LOCATION TYPE
SATIN SEA GLASS FINISH
UL APPROVAL
INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 W/600 VA (INCANDESCENT/HALOGE
N, MAGNETIC LOW VOLTAGE), 5 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING
TAP ON/OFF SWITCH OPERATOR TYPE
CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN
, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, FAN LOAD TYPE
MAESTRO[R] BRAND
SIZE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H
MA MODEL
"
"
1-POLE, MULTI-LOCATION TYPE
SATIN SEA GLASS FINISH
UL APPROVAL
INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 W/600 VA (INCANDESCENT/HALOGE
N, MAGNETIC LOW VOLTAGE), 5 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING
TAP ON/OFF SWITCH OPERATOR TYPE
CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN
, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, FAN LOAD TYPE
MAESTRO[R] BRAND
SIZE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H
MA MODEL
"
"
1-POLE, MULTI-LOCATION TYPE
SATIN SEA GLASS FINISH
UL APPROVAL
INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 W/600 VA (INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE), 5 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING
TAP ON/OFF SWITCH OPERATOR TYPE
CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, FAN LOAD TYPE