Lutron Electronics Co., Inc. Dimming System Control Switch MA-T51-WH

Description
" SINGLE POLE TYPE WHITE FINISH UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 5 AMPERE LOAD RATING INCANDESCENT, MAGNETIC LOW VOLTAGE LOAD TYPE MAESTRO[R] BRAND MA MODEL "
Datasheet
Description
" SINGLE POLE TYPE WHITE FINISH UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 5 AMPERE LOAD RATING INCANDESCENT, MAGNETIC LOW VOLTAGE LOAD TYPE MAESTRO[R] BRAND MA MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimming System Control Switch - MA-T51-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimming System Control Switch
MA-T51-WH
Dimming System Control Switch MA-T51-WH
" SINGLE POLE TYPE WHITE FINISH UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 5 AMPERE LOAD RATING INCANDESCENT, MAGNETIC LOW VOLTAGE LOAD TYPE MAESTRO[R] BRAND MA MODEL "

"

  • SINGLE POLE TYPE
  • WHITE FINISH
  • UL, CSA APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 5 AMPERE LOAD RATING
  • INCANDESCENT, MAGNETIC LOW VOLTAGE LOAD TYPE
  • MAESTRO[R] BRAND
  • MA MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MA-T51-WH
Product Name Dimming System Control Switch
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 736225 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
RGBW Signal Amplifier 12-36VDC 3A - LC-OL-RGBWA - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 432 watts
Voltage 24 VDC
View Details
Standard AC Switch - 6903I - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 347 VAC 60 Hz
View Details