Lutron Electronics Co., Inc. Dimming System Control Switch MA-T51-AL

Description
" 1-POLE TYPE GLOSS ALMOND FINISH UL APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W/600 VA (INCANDESCENT/HALOGE N, MAGNETIC LOW VOLTAGE), 5 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, FAN LOAD TYPE MAESTRO[R] BRAND SIZE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H MA MODEL "
Datasheet
Description
" 1-POLE TYPE GLOSS ALMOND FINISH UL APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W/600 VA (INCANDESCENT/HALOGE N, MAGNETIC LOW VOLTAGE), 5 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, FAN LOAD TYPE MAESTRO[R] BRAND SIZE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H MA MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimming System Control Switch - MA-T51-AL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimming System Control Switch
MA-T51-AL
Dimming System Control Switch MA-T51-AL
" 1-POLE TYPE GLOSS ALMOND FINISH UL APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W/600 VA (INCANDESCENT/HALOGE N, MAGNETIC LOW VOLTAGE), 5 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, FAN LOAD TYPE MAESTRO[R] BRAND SIZE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H MA MODEL "

"

  • 1-POLE TYPE
  • GLOSS ALMOND FINISH
  • UL APPROVAL
  • INDOOR APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 W/600 VA (INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE), 5 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING
  • TAP ON/OFF SWITCH OPERATOR TYPE
  • CLARO (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE, FAN LOAD TYPE
  • MAESTRO[R] BRAND
  • SIZE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H
  • MA MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MA-T51-AL
Product Name Dimming System Control Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 707226 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Microprocessor Based Control Drive - LG2SI - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details