Lutron Electronics Co., Inc. Dimming System Control Switch MA-S8AM-BL

Description
" 1-POLE, MULTI-LOCATION TYPE GLOSS BLACK FINISH UL, CSA APPROVAL INDOOR APPLICATION 120 V VOLTAGE RATING 8 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT BALLAST, FAN, LED LOAD TYPE MAESTRO[R] BRAND SIZE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H MA MODEL "
Datasheet
Description
" 1-POLE, MULTI-LOCATION TYPE GLOSS BLACK FINISH UL, CSA APPROVAL INDOOR APPLICATION 120 V VOLTAGE RATING 8 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT BALLAST, FAN, LED LOAD TYPE MAESTRO[R] BRAND SIZE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H MA MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimming System Control Switch - MA-S8AM-BL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimming System Control Switch
MA-S8AM-BL
Dimming System Control Switch MA-S8AM-BL
" 1-POLE, MULTI-LOCATION TYPE GLOSS BLACK FINISH UL, CSA APPROVAL INDOOR APPLICATION 120 V VOLTAGE RATING 8 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING TAP ON/OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT BALLAST, FAN, LED LOAD TYPE MAESTRO[R] BRAND SIZE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H MA MODEL "

"

  • 1-POLE, MULTI-LOCATION TYPE
  • GLOSS BLACK FINISH
  • UL, CSA APPROVAL
  • INDOOR APPLICATION
  • 120 V VOLTAGE RATING
  • 8 AMPERE (LIGHT), 3 AMPERE (FAN) LOAD RATING
  • TAP ON/OFF SWITCH OPERATOR TYPE
  • CLARO WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT BALLAST, FAN, LED LOAD TYPE
  • MAESTRO[R] BRAND
  • SIZE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H
  • MA MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MA-S8AM-BL
Product Name Dimming System Control Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 707230 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details