Lutron Electronics Co., Inc. Dimmer Switch MA-R-WH

Description
" WALL DIMMER TYPE 2.94 INCH W X 4.69 INCH H SIZE WHITE FINISH MULTI LOCATION REMOTE OPERATION TYPE UL, CSA, NOM APPROVAL 120 V AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE FADE TO OFF OPERATOR TYPE 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAESTRO. BRAND MA-R MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 4.69 INCH H SIZE WHITE FINISH MULTI LOCATION REMOTE OPERATION TYPE UL, CSA, NOM APPROVAL 120 V AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE FADE TO OFF OPERATOR TYPE 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAESTRO. BRAND MA-R MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MA-R-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MA-R-WH
Dimmer Switch MA-R-WH
" WALL DIMMER TYPE 2.94 INCH W X 4.69 INCH H SIZE WHITE FINISH MULTI LOCATION REMOTE OPERATION TYPE UL, CSA, NOM APPROVAL 120 V AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE FADE TO OFF OPERATOR TYPE 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAESTRO. BRAND MA-R MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 4.69 INCH H SIZE
  • WHITE FINISH
  • MULTI LOCATION REMOTE OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • FADE TO OFF OPERATOR TYPE
  • 1-GANG (NOT INCLUDED) WALL PLATE TYPE
  • MAESTRO. BRAND
  • MA-R MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MA-R-WH
Product Name Dimmer Switch
Controller Type Toggle Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details