Lutron Electronics Co., Inc. Dimmer Switch MA-R-LA

Description
" SMART REMOTE DIMMER TYPE SATIN LIGHT ALMOND FINISH MULTI LOCATION REMOTE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 V AT 60 HZ VOLTAGE RATING TAP ON, PRESS AND HOLD FOR FADE OFF OPERATOR TYPE STANDARD DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAESTRO[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet
Description
" SMART REMOTE DIMMER TYPE SATIN LIGHT ALMOND FINISH MULTI LOCATION REMOTE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 V AT 60 HZ VOLTAGE RATING TAP ON, PRESS AND HOLD FOR FADE OFF OPERATOR TYPE STANDARD DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAESTRO[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MA-R-LA - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MA-R-LA
Dimmer Switch MA-R-LA
" SMART REMOTE DIMMER TYPE SATIN LIGHT ALMOND FINISH MULTI LOCATION REMOTE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 V AT 60 HZ VOLTAGE RATING TAP ON, PRESS AND HOLD FOR FADE OFF OPERATOR TYPE STANDARD DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAESTRO[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F "

"

  • SMART REMOTE DIMMER TYPE
  • SATIN LIGHT ALMOND FINISH
  • MULTI LOCATION REMOTE OPERATION TYPE
  • UL, CSA APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 V AT 60 HZ VOLTAGE RATING
  • TAP ON, PRESS AND HOLD FOR FADE OFF OPERATOR TYPE
  • STANDARD DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE
  • MAESTRO[R] BRAND
  • TEMPERATURE RATING 32 TO 104 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MA-R-LA
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 707227 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Inline Dimmer - ILD-15-24-L - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type LED Lamps
View Details