"
WALL DIMMER TYPE
2.94 INCH W X 4.69 INCH H SIZE
IVORY FINISH
MULTI LOCATION REMOTE OPERATION TYPE
UL, CSA, NOM APPROVAL
120 V AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
FADE TO OFF OPERATOR TYPE
1-GANG (NOT INCLUDED) WALL PLATE TYPE
MAESTRO. BRAND
MA-R MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL DIMMER TYPE
2.94 INCH W X 4.69 INCH H SIZE
IVORY FINISH
MULTI LOCATION REMOTE OPERATION TYPE
UL, CSA, NOM APPROVAL
120 V AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
FADE TO OFF OPERATOR TYPE
1-GANG (NOT INCLUDED) WALL PLATE TYPE
MAESTRO. BRAND
MA-R MODEL
"
"
WALL DIMMER TYPE
2.94 INCH W X 4.69 INCH H SIZE
IVORY FINISH
MULTI LOCATION REMOTE OPERATION TYPE
UL, CSA, NOM APPROVAL
120 V AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
FADE TO OFF OPERATOR TYPE
1-GANG (NOT INCLUDED) WALL PLATE TYPE
MAESTRO. BRAND
MA-R MODEL
"