400VA 300W, 120 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Electronic Low-Voltage Slide Dimmer, Narrow Fin, LED Locator Light - White
Switch Type:
Single-Pole & 3-Way
Style Name:
Monet
Type:
Digital
Preset:
Preset
Load Type:
Electronic Low-Voltage
Load Rating:
400VA 300W
Voltage:
120 Volt AC 60Hz
Fins:
Narrow
Light:
LED Locator Light
Action:
Soft-ON/Fade-OFF
Protection:
Internal MOV & Filter
Wallplate:
1 Gang Included
Color:
White
Standards and Certifications:
UL/CSA
Warranty:
2-Year Limited
Color Change Kit:
MNKIT-SL Series
Available Color Kits:
Ivry-I Wht-W Almnd-A Gry-G Blk-E Brwn-B
400VA 300W, 120 Volt AC 60Hz, Single-Pole & 3-Way, Monet Preset Digital Electronic Low-Voltage Slide Dimmer, Narrow Fin, LED Locator Light - White
| Switch Type: | Single-Pole & 3-Way |
| Style Name: | Monet |
| Type: | Digital |
| Preset: | Preset |
| Load Type: | Electronic Low-Voltage |
| Load Rating: | 400VA 300W |
| Voltage: | 120 Volt AC 60Hz |
| Fins: | Narrow |
| Light: | LED Locator Light |
| Action: | Soft-ON/Fade-OFF |
| Protection: | Internal MOV & Filter |
| Wallplate: | 1 Gang Included |
| Color: | White |
| Standards and Certifications: | UL/CSA |
| Warranty: | 2-Year Limited |
| Color Change Kit: | MNKIT-SL Series |
| Available Color Kits: | Ivry-I Wht-W Almnd-A Gry-G Blk-E Brwn-B |