Lutron Electronics Co., Inc. Dimmer Switch MA-R-AL

Description
" WALL DIMMER TYPE 2.94 INCH WIDTH X 1.437 INCH DEPTH X 4.69 INCH HEIGHT SIZE GLOSS ALMOND FINISH 3-WAY, MULTI-LOCATION/COMPA NION OPERATION TYPE UL, CSA, NOM APPROVAL INDOOR APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING TAP ON TO PRESET LEVEL, TAP OFF, TAP TWICE FOR FULL ON, TOUCH ROCKER TO ADJUST LIGHT LEVEL, REMOTE OPERATOR TYPE DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAESTRO[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F MA MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH WIDTH X 1.437 INCH DEPTH X 4.69 INCH HEIGHT SIZE GLOSS ALMOND FINISH 3-WAY, MULTI-LOCATION/COMPA NION OPERATION TYPE UL, CSA, NOM APPROVAL INDOOR APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING TAP ON TO PRESET LEVEL, TAP OFF, TAP TWICE FOR FULL ON, TOUCH ROCKER TO ADJUST LIGHT LEVEL, REMOTE OPERATOR TYPE DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAESTRO[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F MA MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MA-R-AL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MA-R-AL
Dimmer Switch MA-R-AL
" WALL DIMMER TYPE 2.94 INCH WIDTH X 1.437 INCH DEPTH X 4.69 INCH HEIGHT SIZE GLOSS ALMOND FINISH 3-WAY, MULTI-LOCATION/COMPA NION OPERATION TYPE UL, CSA, NOM APPROVAL INDOOR APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING TAP ON TO PRESET LEVEL, TAP OFF, TAP TWICE FOR FULL ON, TOUCH ROCKER TO ADJUST LIGHT LEVEL, REMOTE OPERATOR TYPE DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAESTRO[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F MA MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH WIDTH X 1.437 INCH DEPTH X 4.69 INCH HEIGHT SIZE
  • GLOSS ALMOND FINISH
  • 3-WAY, MULTI-LOCATION/COMPANION OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • INDOOR APPLICATION
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • TAP ON TO PRESET LEVEL, TAP OFF, TAP TWICE FOR FULL ON, TOUCH ROCKER TO ADJUST LIGHT LEVEL, REMOTE OPERATOR TYPE
  • DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE
  • MAESTRO[R] BRAND
  • TEMPERATURE RATING 32 TO 104 DEG F
  • MA MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MA-R-AL
Product Name Dimmer Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details