Lutron Electronics Co., Inc. Multifunction Control MA-LFQM-SG

Description
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE SATIN SEA GLASS COLOR 1 AMPERE 7 SPEED FAN CONTROL 300 W DIMMER LIGHT CONTROL MAESTRO[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F LOAD TYPE FAN/INCANDESCENT/HAL OGEN
Datasheet
Description
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE SATIN SEA GLASS COLOR 1 AMPERE 7 SPEED FAN CONTROL 300 W DIMMER LIGHT CONTROL MAESTRO[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F LOAD TYPE FAN/INCANDESCENT/HAL OGEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Control - MA-LFQM-SG - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Multifunction Control
MA-LFQM-SG
Multifunction Control MA-LFQM-SG
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE SATIN SEA GLASS COLOR 1 AMPERE 7 SPEED FAN CONTROL 300 W DIMMER LIGHT CONTROL MAESTRO[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F LOAD TYPE FAN/INCANDESCENT/HAL OGEN
  • 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
  • SATIN SEA GLASS COLOR
  • 1 AMPERE 7 SPEED FAN CONTROL
  • 300 W DIMMER LIGHT CONTROL
  • MAESTRO[R] BRAND
  • VOLTAGE RATING 120 VAC AT 60 HZ
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • LOAD TYPE FAN/INCANDESCENT/HALOGEN
Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MA-LFQM-SG
Product Name Multifunction Control
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details