Lutron Electronics Co., Inc. Multifunction Control MA-LFQHW-BR

Description
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE GLOSS BROWN COLOR 1 AMPERE 1-POLE 7 SPEED FAN CONTROL 300 W DIMMER LIGHT CONTROL MAESTRO[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ AMBIENT TEMPERATURE RATING 32 TO 140 DEG F INCLUDES (1) CANOPY MODULE AND WALLPLATE LOAD TYPE FAN/INCANDESCENT/HAL OGEN PACKAGING TYPE CLAMSHELL
Datasheet
Description
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE GLOSS BROWN COLOR 1 AMPERE 1-POLE 7 SPEED FAN CONTROL 300 W DIMMER LIGHT CONTROL MAESTRO[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ AMBIENT TEMPERATURE RATING 32 TO 140 DEG F INCLUDES (1) CANOPY MODULE AND WALLPLATE LOAD TYPE FAN/INCANDESCENT/HAL OGEN PACKAGING TYPE CLAMSHELL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Control - MA-LFQHW-BR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Multifunction Control
MA-LFQHW-BR
Multifunction Control MA-LFQHW-BR
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE GLOSS BROWN COLOR 1 AMPERE 1-POLE 7 SPEED FAN CONTROL 300 W DIMMER LIGHT CONTROL MAESTRO[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ AMBIENT TEMPERATURE RATING 32 TO 140 DEG F INCLUDES (1) CANOPY MODULE AND WALLPLATE LOAD TYPE FAN/INCANDESCENT/HAL OGEN PACKAGING TYPE CLAMSHELL
  • 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
  • GLOSS BROWN COLOR
  • 1 AMPERE 1-POLE 7 SPEED FAN CONTROL
  • 300 W DIMMER LIGHT CONTROL
  • MAESTRO[R] BRAND
  • VOLTAGE RATING 120 VAC AT 60 HZ
  • AMBIENT TEMPERATURE RATING 32 TO 140 DEG F
  • INCLUDES (1) CANOPY MODULE AND WALLPLATE
  • LOAD TYPE FAN/INCANDESCENT/HALOGEN
  • PACKAGING TYPE CLAMSHELL
Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MA-LFQHW-BR
Product Name Multifunction Control
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-20L-24V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 24 VDC
View Details
RS4KIT: LED 4-Channel Radio Trigger Kit - 690575 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Manual On/Off
View Details