2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
GLOSS BLACK COLOR
1 AMPERE 1-POLE 7 SPEED FAN CONTROL
300 W DIMMER LIGHT CONTROL
MAESTRO[R] BRAND
VOLTAGE RATING 120 VAC AT 60 HZ
AMBIENT TEMPERATURE RATING 32 TO 140 DEG F
INCLUDES (1) CANOPY MODULE AND WALLPLATE
LOAD TYPE FAN/INCANDESCENT/HAL
OGEN
PACKAGING TYPE CLAMSHELL
Lutron Electronics Co., Inc.
Done
Datasheet
Description
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
GLOSS BLACK COLOR
1 AMPERE 1-POLE 7 SPEED FAN CONTROL
300 W DIMMER LIGHT CONTROL
MAESTRO[R] BRAND
VOLTAGE RATING 120 VAC AT 60 HZ
AMBIENT TEMPERATURE RATING 32 TO 140 DEG F
INCLUDES (1) CANOPY MODULE AND WALLPLATE
LOAD TYPE FAN/INCANDESCENT/HAL
OGEN
PACKAGING TYPE CLAMSHELL
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
GLOSS BLACK COLOR
1 AMPERE 1-POLE 7 SPEED FAN CONTROL
300 W DIMMER LIGHT CONTROL
MAESTRO[R] BRAND
VOLTAGE RATING 120 VAC AT 60 HZ
AMBIENT TEMPERATURE RATING 32 TO 140 DEG F
INCLUDES (1) CANOPY MODULE AND WALLPLATE
LOAD TYPE FAN/INCANDESCENT/HAL
OGEN
PACKAGING TYPE CLAMSHELL