"
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
SATIN MERLOT COLOR
UL, CSA APPROVAL
2.5 AMPERE 1-POLE FAN CONTROL
300 W DIMMER LIGHT CONTROL
MAESTRO[R] BRAND
VOLTAGE RATING 120 VAC AT 60 HZ
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
LOAD TYPE FAN/INCANDESCENT/HAL
OGEN
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
SATIN MERLOT COLOR
UL, CSA APPROVAL
2.5 AMPERE 1-POLE FAN CONTROL
300 W DIMMER LIGHT CONTROL
MAESTRO[R] BRAND
VOLTAGE RATING 120 VAC AT 60 HZ
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
LOAD TYPE FAN/INCANDESCENT/HAL
OGEN
"
"
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
SATIN MERLOT COLOR
UL, CSA APPROVAL
2.5 AMPERE 1-POLE FAN CONTROL
300 W DIMMER LIGHT CONTROL
MAESTRO[R] BRAND
VOLTAGE RATING 120 VAC AT 60 HZ
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
LOAD TYPE FAN/INCANDESCENT/HAL
OGEN
"