Lutron Electronics Co., Inc. Dimmer Switch MA-L3L3-MR

Description
" WALL DIMMER TYPE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE SATIN MERLOT FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 300 W (TOP/BOTTOM) LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO[R] BRAND INCLUDES LIGHT LEVEL INDICATOR LED, POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT APPLICABLE STANDARD ANSI/IEEE C62.41C, IEC 801-2, ASTM E308, ASTM D4674 "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE SATIN MERLOT FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 300 W (TOP/BOTTOM) LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO[R] BRAND INCLUDES LIGHT LEVEL INDICATOR LED, POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT APPLICABLE STANDARD ANSI/IEEE C62.41C, IEC 801-2, ASTM E308, ASTM D4674 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MA-L3L3-MR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MA-L3L3-MR
Dimmer Switch MA-L3L3-MR
" WALL DIMMER TYPE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE SATIN MERLOT FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 300 W (TOP/BOTTOM) LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO[R] BRAND INCLUDES LIGHT LEVEL INDICATOR LED, POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT APPLICABLE STANDARD ANSI/IEEE C62.41C, IEC 801-2, ASTM E308, ASTM D4674 "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
  • SATIN MERLOT FINISH
  • 1-POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 300 W (TOP/BOTTOM) LOAD RATING
  • ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
  • 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • MAESTRO[R] BRAND
  • INCLUDES LIGHT LEVEL INDICATOR LED, POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT
  • APPLICABLE STANDARD ANSI/IEEE C62.41C, IEC 801-2, ASTM E308, ASTM D4674

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MA-L3L3-MR
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 736225 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Current Source DC Power Controller Module - SSI-40DCPM - Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Lamp Type LED Lamps
Lamp Power 50 watts
View Details