Lutron Electronics Co., Inc. Dimmer Switch MA-L3L3-GR

Description
" WALL DIMMER TYPE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE GLOSS GRAY FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 300 W (TOP/BOTTOM) LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO[R] BRAND INCLUDES LIGHT LEVEL INDICATOR LED, POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT APPLICABLE STANDARD ANSI/IEEE C62.41C, IEC 801-2, ASTM E308, ASTM D4674 "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE GLOSS GRAY FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 300 W (TOP/BOTTOM) LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO[R] BRAND INCLUDES LIGHT LEVEL INDICATOR LED, POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT APPLICABLE STANDARD ANSI/IEEE C62.41C, IEC 801-2, ASTM E308, ASTM D4674 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MA-L3L3-GR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MA-L3L3-GR
Dimmer Switch MA-L3L3-GR
" WALL DIMMER TYPE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE GLOSS GRAY FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 300 W (TOP/BOTTOM) LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO[R] BRAND INCLUDES LIGHT LEVEL INDICATOR LED, POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT APPLICABLE STANDARD ANSI/IEEE C62.41C, IEC 801-2, ASTM E308, ASTM D4674 "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
  • GLOSS GRAY FINISH
  • 1-POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 300 W (TOP/BOTTOM) LOAD RATING
  • ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
  • 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • MAESTRO[R] BRAND
  • INCLUDES LIGHT LEVEL INDICATOR LED, POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT
  • APPLICABLE STANDARD ANSI/IEEE C62.41C, IEC 801-2, ASTM E308, ASTM D4674

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MA-L3L3-GR
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details