MA-AS-WH -- DIMMING SYSTEM CONTROL SWITCH
Lutron Electronics Co., Inc.
Dimming System Control Switch
MA-AS-WH
Description
"
MULTI LOCATION TYPE
GLOSS WHITE FINISH
UL, CUL, CSA APPROVAL
120 VAC VOLTAGE RATING
CLARO[R] WALL PLATE TYPE
MAESTRO[R] BRAND
"
-
Lutron Electronics Co., Inc.
Datasheet
Description
"
MULTI LOCATION TYPE
GLOSS WHITE FINISH
UL, CUL, CSA APPROVAL
120 VAC VOLTAGE RATING
CLARO[R] WALL PLATE TYPE
MAESTRO[R] BRAND
"
Datasheet
Suppliers
"
MULTI LOCATION TYPE
GLOSS WHITE FINISH
UL, CUL, CSA APPROVAL
120 VAC VOLTAGE RATING
CLARO[R] WALL PLATE TYPE
MAESTRO[R] BRAND
"
"
- MULTI LOCATION TYPE
- GLOSS WHITE FINISH
- UL, CUL, CSA APPROVAL
- 120 VAC VOLTAGE RATING
- CLARO[R] WALL PLATE TYPE
- MAESTRO[R] BRAND
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Controls |
|
Product Number
|
MA-AS-WH |
|
Product Name
|
Dimming System Control Switch |
|
Voltage
|
115/120V
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Interior; Residential
Controller Type
Rotary Dimmer; App/Voice
Lamp Type
Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
View Details
Controller Type
Control Unit
Mounting
Wall/Ceiling
View Details
Application
Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type
LED Lamps
Voltage
115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Critical Velocity Enterprises, LLC
Application
Commercial
Voltage
11-15 Volts
View Details