Lutron Electronics Co., Inc. Multifunction Control MA-ALFQ35-IV

Description
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE GLOSS IVORY COLOR 3.5 AMPERE 7 SPEED FAN CONTROL 300 W DIMMER LIGHT CONTROL MAESTRO[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F LOAD TYPE CEILING FAN/INCANDESCENT/HAL OGEN
Datasheet
Description
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE GLOSS IVORY COLOR 3.5 AMPERE 7 SPEED FAN CONTROL 300 W DIMMER LIGHT CONTROL MAESTRO[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F LOAD TYPE CEILING FAN/INCANDESCENT/HAL OGEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Control - MA-ALFQ35-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Multifunction Control
MA-ALFQ35-IV
Multifunction Control MA-ALFQ35-IV
2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE GLOSS IVORY COLOR 3.5 AMPERE 7 SPEED FAN CONTROL 300 W DIMMER LIGHT CONTROL MAESTRO[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F LOAD TYPE CEILING FAN/INCANDESCENT/HAL OGEN
  • 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
  • GLOSS IVORY COLOR
  • 3.5 AMPERE 7 SPEED FAN CONTROL
  • 300 W DIMMER LIGHT CONTROL
  • MAESTRO[R] BRAND
  • VOLTAGE RATING 120 VAC AT 60 HZ
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • LOAD TYPE CEILING FAN/INCANDESCENT/HALOGEN
Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MA-ALFQ35-IV
Product Name Multifunction Control
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Dimmer Relay System - N5000 - Leviton Manufacturing
Leviton Manufacturing
Specs
Application Interior; Commercial
Controller Type Addressable Dimmer Pack
Lamp Power 1200 to 2400 watts
View Details
STAND ALONE MICROPROCESSOR - T51-1 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details