Lutron Electronics Co., Inc. Dimmer Switch MA-600-IV

Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE IVORY GLOSS FINISH SINGLE POLE/MULTI LOCATION OPERATION TYPE UL, NOM APPROVAL RESIDENTIAL APPLICATION 120 V AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING PRESET ROCKER WITH TAP ON/OFF SWITCH OPERATOR TYPE DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT LOAD TYPE MAESTRO[R] BRAND MA-600 MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE IVORY GLOSS FINISH SINGLE POLE/MULTI LOCATION OPERATION TYPE UL, NOM APPROVAL RESIDENTIAL APPLICATION 120 V AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING PRESET ROCKER WITH TAP ON/OFF SWITCH OPERATOR TYPE DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT LOAD TYPE MAESTRO[R] BRAND MA-600 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MA-600-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MA-600-IV
Dimmer Switch MA-600-IV
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE IVORY GLOSS FINISH SINGLE POLE/MULTI LOCATION OPERATION TYPE UL, NOM APPROVAL RESIDENTIAL APPLICATION 120 V AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING PRESET ROCKER WITH TAP ON/OFF SWITCH OPERATOR TYPE DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT LOAD TYPE MAESTRO[R] BRAND MA-600 MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • IVORY GLOSS FINISH
  • SINGLE POLE/MULTI LOCATION OPERATION TYPE
  • UL, NOM APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 V AT 60 HZ VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 600 W LOAD RATING
  • PRESET ROCKER WITH TAP ON/OFF SWITCH OPERATOR TYPE
  • DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • MAESTRO[R] BRAND
  • MA-600 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MA-600-IV
Product Name Dimmer Switch
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Dimmer Switches - 8493835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Dual Solenoid Valve Controller - VC-2C - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 6-26 Volts
View Details