Lutron Electronics Co., Inc. Dimmer Switch MA-1000H-WH

Description
" WALL DIMMER TYPE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE GLOSS WHITE FINISH 1-POLE/MULTI-LOCATIO N OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 1000 W LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES FRONT ACCESSIBLE SERVICE SWITCH, POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE GLOSS WHITE FINISH 1-POLE/MULTI-LOCATIO N OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 1000 W LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES FRONT ACCESSIBLE SERVICE SWITCH, POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MA-1000H-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MA-1000H-WH
Dimmer Switch MA-1000H-WH
" WALL DIMMER TYPE 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE GLOSS WHITE FINISH 1-POLE/MULTI-LOCATIO N OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 1000 W LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES FRONT ACCESSIBLE SERVICE SWITCH, POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 1.75 INCH D X 4.69 INCH H SIZE
  • GLOSS WHITE FINISH
  • 1-POLE/MULTI-LOCATION OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • CLAMSHELL STANDARD PACKAGE
  • 1000 W LOAD RATING
  • ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
  • 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • MAESTRO[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • INCLUDES FRONT ACCESSIBLE SERVICE SWITCH, POWER FAILURE MEMORY, RFI SUPPRESSION CIRCUIT

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MA-1000H-WH
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Strobe Controller - SMI-48V90-2C - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details
Stand Alone Tunnel Lighting Control System - T41-1 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details