Lutron Electronics Co., Inc. Dimmer Switch MA-1000-IV

Description
" WALL DIMMER TYPE 2.94 INCH WIDTH X 1.75 INCH DEPTH X 4.69 INCH HEIGHT SIZE GLOSS IVORY FINISH 1-POLE, MULTI-LOCATION OPERATION TYPE UL 1472, CSA, NOM APPROVAL RESIDENTIAL APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 600 WATT LOAD RATING TAP ON TO PRESET LEVEL, TAP OFF, TAP TWICE FOR FULL ON, TOUCH ROCKER TO ADJUST LIGHT LEVEL OPERATOR TYPE DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F MA MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH WIDTH X 1.75 INCH DEPTH X 4.69 INCH HEIGHT SIZE GLOSS IVORY FINISH 1-POLE, MULTI-LOCATION OPERATION TYPE UL 1472, CSA, NOM APPROVAL RESIDENTIAL APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 600 WATT LOAD RATING TAP ON TO PRESET LEVEL, TAP OFF, TAP TWICE FOR FULL ON, TOUCH ROCKER TO ADJUST LIGHT LEVEL OPERATOR TYPE DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F MA MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - MA-1000-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
MA-1000-IV
Dimmer Switch MA-1000-IV
" WALL DIMMER TYPE 2.94 INCH WIDTH X 1.75 INCH DEPTH X 4.69 INCH HEIGHT SIZE GLOSS IVORY FINISH 1-POLE, MULTI-LOCATION OPERATION TYPE UL 1472, CSA, NOM APPROVAL RESIDENTIAL APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 600 WATT LOAD RATING TAP ON TO PRESET LEVEL, TAP OFF, TAP TWICE FOR FULL ON, TOUCH ROCKER TO ADJUST LIGHT LEVEL OPERATOR TYPE DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE MAESTRO[R] BRAND TEMPERATURE RATING 32 TO 104 DEG F MA MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH WIDTH X 1.75 INCH DEPTH X 4.69 INCH HEIGHT SIZE
  • GLOSS IVORY FINISH
  • 1-POLE, MULTI-LOCATION OPERATION TYPE
  • UL 1472, CSA, NOM APPROVAL
  • RESIDENTIAL APPLICATION
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • 600 WATT LOAD RATING
  • TAP ON TO PRESET LEVEL, TAP OFF, TAP TWICE FOR FULL ON, TOUCH ROCKER TO ADJUST LIGHT LEVEL OPERATOR TYPE
  • DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • MAESTRO[R] BRAND
  • TEMPERATURE RATING 32 TO 104 DEG F
  • MA MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number MA-1000-IV
Product Name Dimmer Switch
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Digital Toggle Dimmer Switch - DM101S2 - Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer; Toggle Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details