Lutron Electronics Co., Inc. Multifunction Control LRD-WST-F-ST

Description
" 2.94 INCH W X 1.52 INCH D X 4.69 INCH H SIZE SATIN STONE COLOR UL, CUL, FCC, NOM, IC, COFETEL APPROVAL SEETEMP[R] BRAND VOLTAGE RATING 24/120 VAC AT 50/60 HZ POWER CONSUMPTION 1 W AT 120 VAC/0.5 W 24 VAC OPERATING FREQUENCY 434 MHZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet
Description
" 2.94 INCH W X 1.52 INCH D X 4.69 INCH H SIZE SATIN STONE COLOR UL, CUL, FCC, NOM, IC, COFETEL APPROVAL SEETEMP[R] BRAND VOLTAGE RATING 24/120 VAC AT 50/60 HZ POWER CONSUMPTION 1 W AT 120 VAC/0.5 W 24 VAC OPERATING FREQUENCY 434 MHZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Control - LRD-WST-F-ST - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Multifunction Control
LRD-WST-F-ST
Multifunction Control LRD-WST-F-ST
" 2.94 INCH W X 1.52 INCH D X 4.69 INCH H SIZE SATIN STONE COLOR UL, CUL, FCC, NOM, IC, COFETEL APPROVAL SEETEMP[R] BRAND VOLTAGE RATING 24/120 VAC AT 50/60 HZ POWER CONSUMPTION 1 W AT 120 VAC/0.5 W 24 VAC OPERATING FREQUENCY 434 MHZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "

"

  • 2.94 INCH W X 1.52 INCH D X 4.69 INCH H SIZE
  • SATIN STONE COLOR
  • UL, CUL, FCC, NOM, IC, COFETEL APPROVAL
  • SEETEMP[R] BRAND
  • VOLTAGE RATING 24/120 VAC AT 50/60 HZ
  • POWER CONSUMPTION 1 W AT 120 VAC/0.5 W 24 VAC
  • OPERATING FREQUENCY 434 MHZ
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number LRD-WST-F-ST
Product Name Multifunction Control
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details