Lutron Electronics Co., Inc. Multifunction Control LRD-WST-C-TC

Description
" 2.94 INCH W X 1.52 INCH D X 4.69 INCH H SIZE SATIN TERRACOTTA COLOR UL, CUL, FCC, NOM, IC, COFETEL APPROVAL SEETEMP[R] BRAND VOLTAGE RATING 24/120 VAC AT 50/60 HZ POWER CONSUMPTION 1 W AT 120 VAC/0.5 W 24 VAC OPERATING FREQUENCY 434 MHZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet
Description
" 2.94 INCH W X 1.52 INCH D X 4.69 INCH H SIZE SATIN TERRACOTTA COLOR UL, CUL, FCC, NOM, IC, COFETEL APPROVAL SEETEMP[R] BRAND VOLTAGE RATING 24/120 VAC AT 50/60 HZ POWER CONSUMPTION 1 W AT 120 VAC/0.5 W 24 VAC OPERATING FREQUENCY 434 MHZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Control - LRD-WST-C-TC - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Multifunction Control
LRD-WST-C-TC
Multifunction Control LRD-WST-C-TC
" 2.94 INCH W X 1.52 INCH D X 4.69 INCH H SIZE SATIN TERRACOTTA COLOR UL, CUL, FCC, NOM, IC, COFETEL APPROVAL SEETEMP[R] BRAND VOLTAGE RATING 24/120 VAC AT 50/60 HZ POWER CONSUMPTION 1 W AT 120 VAC/0.5 W 24 VAC OPERATING FREQUENCY 434 MHZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "

"

  • 2.94 INCH W X 1.52 INCH D X 4.69 INCH H SIZE
  • SATIN TERRACOTTA COLOR
  • UL, CUL, FCC, NOM, IC, COFETEL APPROVAL
  • SEETEMP[R] BRAND
  • VOLTAGE RATING 24/120 VAC AT 50/60 HZ
  • POWER CONSUMPTION 1 W AT 120 VAC/0.5 W 24 VAC
  • OPERATING FREQUENCY 434 MHZ
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number LRD-WST-C-TC
Product Name Multifunction Control
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Strobe Controller - SMI-48V90-2C - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details
STAND ALONE MICROPROCESSOR - T51-1 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details