Lutron Electronics Co., Inc. Multifunction Control LRD-WST-C-ES

Description
" 2.94 INCH W X 1.52 INCH D X 4.69 INCH H SIZE SATIN EGGSHELL COLOR UL, CUL, FCC, NOM, IC, COFETEL APPROVAL SEETEMP[R] BRAND VOLTAGE RATING 24/120 VAC AT 50/60 HZ POWER CONSUMPTION 1 W AT 120 VAC/0.5 W 24 VAC OPERATING FREQUENCY 434 MHZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet
Description
" 2.94 INCH W X 1.52 INCH D X 4.69 INCH H SIZE SATIN EGGSHELL COLOR UL, CUL, FCC, NOM, IC, COFETEL APPROVAL SEETEMP[R] BRAND VOLTAGE RATING 24/120 VAC AT 50/60 HZ POWER CONSUMPTION 1 W AT 120 VAC/0.5 W 24 VAC OPERATING FREQUENCY 434 MHZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Control - LRD-WST-C-ES - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Multifunction Control
LRD-WST-C-ES
Multifunction Control LRD-WST-C-ES
" 2.94 INCH W X 1.52 INCH D X 4.69 INCH H SIZE SATIN EGGSHELL COLOR UL, CUL, FCC, NOM, IC, COFETEL APPROVAL SEETEMP[R] BRAND VOLTAGE RATING 24/120 VAC AT 50/60 HZ POWER CONSUMPTION 1 W AT 120 VAC/0.5 W 24 VAC OPERATING FREQUENCY 434 MHZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "

"

  • 2.94 INCH W X 1.52 INCH D X 4.69 INCH H SIZE
  • SATIN EGGSHELL COLOR
  • UL, CUL, FCC, NOM, IC, COFETEL APPROVAL
  • SEETEMP[R] BRAND
  • VOLTAGE RATING 24/120 VAC AT 50/60 HZ
  • POWER CONSUMPTION 1 W AT 120 VAC/0.5 W 24 VAC
  • OPERATING FREQUENCY 434 MHZ
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number LRD-WST-C-ES
Product Name Multifunction Control
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2494431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PDC Controller - SSI-600-PDC - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Keypad Dimmer
Lamp Type LED Lamps
View Details