Lutron Electronics Co., Inc. Master Control Switch LBK-T5RL-WH-E

Description
" TABLE TOP TYPE 3.56 INCH W X 3.25 INCH H SIZE GLOSS WHITE COLOR 30 FT MAX. DISTANCE UL (CANADA AND US), FCC, NOM APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING ADAPTER JACK, MOUNTING BRACKET INCLUSION 5 BUTTON(S) HOMEWORKS[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F APPLICATION INDOOR APPLICABLE STANDARD IEC-6100-4-2, IEEE-C62.41 "
Datasheet
Description
" TABLE TOP TYPE 3.56 INCH W X 3.25 INCH H SIZE GLOSS WHITE COLOR 30 FT MAX. DISTANCE UL (CANADA AND US), FCC, NOM APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING ADAPTER JACK, MOUNTING BRACKET INCLUSION 5 BUTTON(S) HOMEWORKS[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F APPLICATION INDOOR APPLICABLE STANDARD IEC-6100-4-2, IEEE-C62.41 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Control Switch - LBK-T5RL-WH-E - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Master Control Switch
LBK-T5RL-WH-E
Master Control Switch LBK-T5RL-WH-E
" TABLE TOP TYPE 3.56 INCH W X 3.25 INCH H SIZE GLOSS WHITE COLOR 30 FT MAX. DISTANCE UL (CANADA AND US), FCC, NOM APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING ADAPTER JACK, MOUNTING BRACKET INCLUSION 5 BUTTON(S) HOMEWORKS[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F APPLICATION INDOOR APPLICABLE STANDARD IEC-6100-4-2, IEEE-C62.41 "

"

  • TABLE TOP TYPE
  • 3.56 INCH W X 3.25 INCH H SIZE
  • GLOSS WHITE COLOR
  • 30 FT MAX. DISTANCE
  • UL (CANADA AND US), FCC, NOM APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • ADAPTER JACK, MOUNTING BRACKET INCLUSION
  • 5 BUTTON(S)
  • HOMEWORKS[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • APPLICATION INDOOR
  • APPLICABLE STANDARD IEC-6100-4-2, IEEE-C62.41

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number LBK-T5RL-WH-E
Product Name Master Control Switch
Voltage 115/120V
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707227 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
ConstantCurrent PWM Resistive Controller - RLC-230 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details