Lutron Electronics Co., Inc. Master Control Switch LBK-T10RL-BL-E

Description
" TABLE TOP TYPE 3.56 INCH W X 3.25 INCH H SIZE GLOSS BLACK COLOR 30 FT MAX. DISTANCE UL (CANADA AND US), FCC, NOM APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING ADAPTER JACK, MOUNTING BRACKET INCLUSION 10 BUTTON(S) HOMEWORKS[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F APPLICATION INDOOR APPLICABLE STANDARD IEC-6100-4-2, IEEE-C62.41 "
Datasheet
Description
" TABLE TOP TYPE 3.56 INCH W X 3.25 INCH H SIZE GLOSS BLACK COLOR 30 FT MAX. DISTANCE UL (CANADA AND US), FCC, NOM APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING ADAPTER JACK, MOUNTING BRACKET INCLUSION 10 BUTTON(S) HOMEWORKS[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F APPLICATION INDOOR APPLICABLE STANDARD IEC-6100-4-2, IEEE-C62.41 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Control Switch - LBK-T10RL-BL-E - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Master Control Switch
LBK-T10RL-BL-E
Master Control Switch LBK-T10RL-BL-E
" TABLE TOP TYPE 3.56 INCH W X 3.25 INCH H SIZE GLOSS BLACK COLOR 30 FT MAX. DISTANCE UL (CANADA AND US), FCC, NOM APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING ADAPTER JACK, MOUNTING BRACKET INCLUSION 10 BUTTON(S) HOMEWORKS[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F APPLICATION INDOOR APPLICABLE STANDARD IEC-6100-4-2, IEEE-C62.41 "

"

  • TABLE TOP TYPE
  • 3.56 INCH W X 3.25 INCH H SIZE
  • GLOSS BLACK COLOR
  • 30 FT MAX. DISTANCE
  • UL (CANADA AND US), FCC, NOM APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • ADAPTER JACK, MOUNTING BRACKET INCLUSION
  • 10 BUTTON(S)
  • HOMEWORKS[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • APPLICATION INDOOR
  • APPLICABLE STANDARD IEC-6100-4-2, IEEE-C62.41

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number LBK-T10RL-BL-E
Product Name Master Control Switch
Voltage 115/120V
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2520211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details