Lutron Electronics Co., Inc. Lighting Control Unit L-BDG2-WH

Description
" SMART BRIDGE TYPE WHITE COLOR 2.75 INCH 2.75 INCH 1.19 INCH UL (CANADA AND US), FCC, COFETEL, IC APPROVAL INDOOR APPLICATION INPUT VOLTAGE RATING 120 VAC OUTPUT VOLTAGE RATING 5 VDC INCLUDES HOMEKIT TECHNOLOGY POWER RATING (W) 1.3 "
Datasheet
Description
" SMART BRIDGE TYPE WHITE COLOR 2.75 INCH 2.75 INCH 1.19 INCH UL (CANADA AND US), FCC, COFETEL, IC APPROVAL INDOOR APPLICATION INPUT VOLTAGE RATING 120 VAC OUTPUT VOLTAGE RATING 5 VDC INCLUDES HOMEKIT TECHNOLOGY POWER RATING (W) 1.3 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Control Unit - L-BDG2-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Lighting Control Unit
L-BDG2-WH
Lighting Control Unit L-BDG2-WH
" SMART BRIDGE TYPE WHITE COLOR 2.75 INCH 2.75 INCH 1.19 INCH UL (CANADA AND US), FCC, COFETEL, IC APPROVAL INDOOR APPLICATION INPUT VOLTAGE RATING 120 VAC OUTPUT VOLTAGE RATING 5 VDC INCLUDES HOMEKIT TECHNOLOGY POWER RATING (W) 1.3 "

"

  • SMART BRIDGE TYPE
  • WHITE COLOR
  • 2.75 INCH
  • 2.75 INCH
  • 1.19 INCH
  • UL (CANADA AND US), FCC, COFETEL, IC APPROVAL
  • INDOOR APPLICATION
  • INPUT VOLTAGE RATING 120 VAC
  • OUTPUT VOLTAGE RATING 5 VDC
  • INCLUDES HOMEKIT TECHNOLOGY
  • POWER RATING (W) 1.3

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number L-BDG2-WH
Product Name Lighting Control Unit
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
ConstantCurrent PWM Resistive Controller - RLC-230 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details