"
HIGH FREQUENCY TYPE
18 INCH L X 1.18 INCH W X 1 INCH H SIZE
50 DEG F MIN. STARTING TEMPERATURE
10 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL, CSA, CEC, FCC APPROVAL
1 LAMP(S)
T5HO LAMP TYPE
39 W LAMP WATTAGE
120/240/277 VAC INPUT VOLTAGE
0.37 AMPERE AT 120 VAC, 0.19 AMPERE AT 240 VAC, 0.17 AMPERE AT 277 VAC INPUT CURRENT
PARALLEL WIRING
HIGH OUTPUT CIRCUIT TYPE
44.4 W AT 120 VAC, 44.9 W AT 240 VAC, 46 W AT 277 VAC INPUT POWER
PROGRAMMED RAPID STARTING TYPE
LINEAR LAMP STYLE
0.95 POWER FACTOR
1 BALLAST FACTOR
CONTINUOUS FLICKER-FREE 100 TO 1 PERCENT DIMMING
HI-LUME[R] 3D BRAND
MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC
OPERATING FREQUENCY 42 KHZ
SOUND RATING CLASS A
MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C
APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
HIGH FREQUENCY TYPE
18 INCH L X 1.18 INCH W X 1 INCH H SIZE
50 DEG F MIN. STARTING TEMPERATURE
10 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL, CSA, CEC, FCC APPROVAL
1 LAMP(S)
T5HO LAMP TYPE
39 W LAMP WATTAGE
120/240/277 VAC INPUT VOLTAGE
0.37 AMPERE AT 120 VAC, 0.19 AMPERE AT 240 VAC, 0.17 AMPERE AT 277 VAC INPUT CURRENT
PARALLEL WIRING
HIGH OUTPUT CIRCUIT TYPE
44.4 W AT 120 VAC, 44.9 W AT 240 VAC, 46 W AT 277 VAC INPUT POWER
PROGRAMMED RAPID STARTING TYPE
LINEAR LAMP STYLE
0.95 POWER FACTOR
1 BALLAST FACTOR
CONTINUOUS FLICKER-FREE 100 TO 1 PERCENT DIMMING
HI-LUME[R] 3D BRAND
MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC
OPERATING FREQUENCY 42 KHZ
SOUND RATING CLASS A
MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C
APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001
"
"
HIGH FREQUENCY TYPE
18 INCH L X 1.18 INCH W X 1 INCH H SIZE
50 DEG F MIN. STARTING TEMPERATURE
10 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL, CSA, CEC, FCC APPROVAL
1 LAMP(S)
T5HO LAMP TYPE
39 W LAMP WATTAGE
120/240/277 VAC INPUT VOLTAGE
0.37 AMPERE AT 120 VAC, 0.19 AMPERE AT 240 VAC, 0.17 AMPERE AT 277 VAC INPUT CURRENT
PARALLEL WIRING
HIGH OUTPUT CIRCUIT TYPE
44.4 W AT 120 VAC, 44.9 W AT 240 VAC, 46 W AT 277 VAC INPUT POWER
PROGRAMMED RAPID STARTING TYPE
LINEAR LAMP STYLE
0.95 POWER FACTOR
1 BALLAST FACTOR
CONTINUOUS FLICKER-FREE 100 TO 1 PERCENT DIMMING
HI-LUME[R] 3D BRAND
MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC
OPERATING FREQUENCY 42 KHZ
SOUND RATING CLASS A
MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C
APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001
"
"
HIGH FREQUENCY TYPE
18 INCH L X 1.18 INCH W X 1 INCH H SIZE
50 DEG F MIN. STARTING TEMPERATURE
10 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL, CSA, CEC, FCC APPROVAL
1 LAMP(S)
T5HO LAMP TYPE
39 W LAMP WATTAGE
120/240/277 VAC INPUT VOLTAGE
0.37 AMPERE AT 120 VAC, 0.19 AMPERE AT 240 VAC, 0.17 AMPERE AT 277 VAC INPUT CURRENT
PARALLEL WIRING
HIGH OUTPUT CIRCUIT TYPE
44.4 W AT 120 VAC, 44.9 W AT 240 VAC, 46 W AT 277 VAC INPUT POWER
PROGRAMMED RAPID STARTING TYPE
LINEAR LAMP STYLE
0.95 POWER FACTOR
1 BALLAST FACTOR
CONTINUOUS FLICKER-FREE 100 TO 1 PERCENT DIMMING
HI-LUME[R] 3D BRAND
MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC
OPERATING FREQUENCY 42 KHZ
SOUND RATING CLASS A
MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C
APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001