"
HIGH FREQUENCY TYPE
14.125 INCH L X 1.18 INCH W X 1 INCH H SIZE
50 DEG F MIN. STARTING TEMPERATURE
10 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL, CSA, CEC, FCC APPROVAL
1 LAMP(S)
T8 LAMP TYPE
17 W LAMP WATTAGE
120/240/277 VAC INPUT VOLTAGE
0.18 AMPERE AT 120 VAC, 0.09 AMPERE AT 240 VAC, 0.08 AMPERE AT 277 VAC INPUT CURRENT
PARALLEL WIRING
21.6 W AT 120/240 VAC, 22.2 W AT 277 VAC INPUT POWER
PROGRAMMED RAPID STARTING TYPE
LINEAR, U-BENT LAMP STYLE
0.95 POWER FACTOR
1 BALLAST FACTOR
CONTINUOUS FLICKER-FREE 100 TO 1 PERCENT DIMMING
ECOSYSTEM[R] BRAND
STANDBY POWER 1 W
OPERATING FREQUENCY 42 KHZ
SOUND RATING CLASS A
MAXIMUM BALLAST CASE TEMPERATURE 80 DEG C
APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001
H MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
HIGH FREQUENCY TYPE
14.125 INCH L X 1.18 INCH W X 1 INCH H SIZE
50 DEG F MIN. STARTING TEMPERATURE
10 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL, CSA, CEC, FCC APPROVAL
1 LAMP(S)
T8 LAMP TYPE
17 W LAMP WATTAGE
120/240/277 VAC INPUT VOLTAGE
0.18 AMPERE AT 120 VAC, 0.09 AMPERE AT 240 VAC, 0.08 AMPERE AT 277 VAC INPUT CURRENT
PARALLEL WIRING
21.6 W AT 120/240 VAC, 22.2 W AT 277 VAC INPUT POWER
PROGRAMMED RAPID STARTING TYPE
LINEAR, U-BENT LAMP STYLE
0.95 POWER FACTOR
1 BALLAST FACTOR
CONTINUOUS FLICKER-FREE 100 TO 1 PERCENT DIMMING
ECOSYSTEM[R] BRAND
STANDBY POWER 1 W
OPERATING FREQUENCY 42 KHZ
SOUND RATING CLASS A
MAXIMUM BALLAST CASE TEMPERATURE 80 DEG C
APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001
H MODEL
"
"
HIGH FREQUENCY TYPE
14.125 INCH L X 1.18 INCH W X 1 INCH H SIZE
50 DEG F MIN. STARTING TEMPERATURE
10 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL, CSA, CEC, FCC APPROVAL
1 LAMP(S)
T8 LAMP TYPE
17 W LAMP WATTAGE
120/240/277 VAC INPUT VOLTAGE
0.18 AMPERE AT 120 VAC, 0.09 AMPERE AT 240 VAC, 0.08 AMPERE AT 277 VAC INPUT CURRENT
PARALLEL WIRING
21.6 W AT 120/240 VAC, 22.2 W AT 277 VAC INPUT POWER
PROGRAMMED RAPID STARTING TYPE
LINEAR, U-BENT LAMP STYLE
0.95 POWER FACTOR
1 BALLAST FACTOR
CONTINUOUS FLICKER-FREE 100 TO 1 PERCENT DIMMING
ECOSYSTEM[R] BRAND
STANDBY POWER 1 W
OPERATING FREQUENCY 42 KHZ
SOUND RATING CLASS A
MAXIMUM BALLAST CASE TEMPERATURE 80 DEG C
APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001
H MODEL
"
"
HIGH FREQUENCY TYPE
14.125 INCH L X 1.18 INCH W X 1 INCH H SIZE
50 DEG F MIN. STARTING TEMPERATURE
10 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL, CSA, CEC, FCC APPROVAL
1 LAMP(S)
T8 LAMP TYPE
17 W LAMP WATTAGE
120/240/277 VAC INPUT VOLTAGE
0.18 AMPERE AT 120 VAC, 0.09 AMPERE AT 240 VAC, 0.08 AMPERE AT 277 VAC INPUT CURRENT
PARALLEL WIRING
21.6 W AT 120/240 VAC, 22.2 W AT 277 VAC INPUT POWER
PROGRAMMED RAPID STARTING TYPE
LINEAR, U-BENT LAMP STYLE
0.95 POWER FACTOR
1 BALLAST FACTOR
CONTINUOUS FLICKER-FREE 100 TO 1 PERCENT DIMMING
ECOSYSTEM[R] BRAND
STANDBY POWER 1 W
OPERATING FREQUENCY 42 KHZ
SOUND RATING CLASS A
MAXIMUM BALLAST CASE TEMPERATURE 80 DEG C
APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001