"
HIGH FREQUENCY TYPE
4.9 INCH L X 3 INCH W X 1 INCH H SIZE
50 DEG F MIN. STARTING TEMPERATURE
10 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL 935, CSA C22.2, FCC 18 APPROVAL
1 LAMP(S)
T4 LAMP TYPE
18 W LAMP WATTAGE
120/240/277 VAC INPUT VOLTAGE
0.18 AMPERE AT 120 VAC, 0.09 AMPERE AT 240 VAC, 0.08 AMPERE AT 277 VAC INPUT CURRENT
SERIES WIRING
HPF CIRCUIT TYPE
21.3 W AT 120 VAC, 21.4 W AT 240 VAC, 20.8 W AT 277 VAC INPUT POWER
PROGRAMMED RAPID STARTING TYPE
4-PIN TRIPLE/QUAD TUBE LAMP STYLE
0.95 POWER FACTOR
0.95 BALLAST FACTOR
CONTINUOUS FLICKER-FREE 100 TO 5 PERCENT DIMMING
ECOSYSTEM[R] BRAND
APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001
NON-STUDDED
STANDBY POWER 1 W
MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC
MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C
SOUND RATING CLASS A
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
HIGH FREQUENCY TYPE
4.9 INCH L X 3 INCH W X 1 INCH H SIZE
50 DEG F MIN. STARTING TEMPERATURE
10 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL 935, CSA C22.2, FCC 18 APPROVAL
1 LAMP(S)
T4 LAMP TYPE
18 W LAMP WATTAGE
120/240/277 VAC INPUT VOLTAGE
0.18 AMPERE AT 120 VAC, 0.09 AMPERE AT 240 VAC, 0.08 AMPERE AT 277 VAC INPUT CURRENT
SERIES WIRING
HPF CIRCUIT TYPE
21.3 W AT 120 VAC, 21.4 W AT 240 VAC, 20.8 W AT 277 VAC INPUT POWER
PROGRAMMED RAPID STARTING TYPE
4-PIN TRIPLE/QUAD TUBE LAMP STYLE
0.95 POWER FACTOR
0.95 BALLAST FACTOR
CONTINUOUS FLICKER-FREE 100 TO 5 PERCENT DIMMING
ECOSYSTEM[R] BRAND
APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001
NON-STUDDED
STANDBY POWER 1 W
MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC
MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C
SOUND RATING CLASS A
"
"
HIGH FREQUENCY TYPE
4.9 INCH L X 3 INCH W X 1 INCH H SIZE
50 DEG F MIN. STARTING TEMPERATURE
10 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL 935, CSA C22.2, FCC 18 APPROVAL
1 LAMP(S)
T4 LAMP TYPE
18 W LAMP WATTAGE
120/240/277 VAC INPUT VOLTAGE
0.18 AMPERE AT 120 VAC, 0.09 AMPERE AT 240 VAC, 0.08 AMPERE AT 277 VAC INPUT CURRENT
SERIES WIRING
HPF CIRCUIT TYPE
21.3 W AT 120 VAC, 21.4 W AT 240 VAC, 20.8 W AT 277 VAC INPUT POWER
PROGRAMMED RAPID STARTING TYPE
4-PIN TRIPLE/QUAD TUBE LAMP STYLE
0.95 POWER FACTOR
0.95 BALLAST FACTOR
CONTINUOUS FLICKER-FREE 100 TO 5 PERCENT DIMMING
ECOSYSTEM[R] BRAND
APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001
NON-STUDDED
STANDBY POWER 1 W
MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC
MAXIMUM BALLAST CASE TEMPERATURE 75 DEG C
SOUND RATING CLASS A
"
"
HIGH FREQUENCY TYPE
4.9 INCH L X 3 INCH W X 1 INCH H SIZE
50 DEG F MIN. STARTING TEMPERATURE
10 PERCENT MAX. THD
50/60 HZ FREQUENCY RATING
UL 935, CSA C22.2, FCC 18 APPROVAL
1 LAMP(S)
T4 LAMP TYPE
18 W LAMP WATTAGE
120/240/277 VAC INPUT VOLTAGE
0.18 AMPERE AT 120 VAC, 0.09 AMPERE AT 240 VAC, 0.08 AMPERE AT 277 VAC INPUT CURRENT
SERIES WIRING
HPF CIRCUIT TYPE
21.3 W AT 120 VAC, 21.4 W AT 240 VAC, 20.8 W AT 277 VAC INPUT POWER
PROGRAMMED RAPID STARTING TYPE
4-PIN TRIPLE/QUAD TUBE LAMP STYLE
0.95 POWER FACTOR
0.95 BALLAST FACTOR
CONTINUOUS FLICKER-FREE 100 TO 5 PERCENT DIMMING
ECOSYSTEM[R] BRAND
APPLICABLE STANDARD ANSI C82.11, ANSI C62.41, ANSI/ESD S20.20, ISO 9001
NON-STUDDED
STANDBY POWER 1 W
MAXIMUM INRUSH CURRENT 7 AMPERE AT 120 VAC/3 AMPERE AT 277 VAC