Lutron Electronics Co., Inc. FLUORESCENT ELECTRONIC DIMMING BALLAST H3DT528CU210

Description
" HIGH FREQUENCY TYPE 18 INCH L X 1.18 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, CEC, FCC APPROVAL 2 LAMP(S) T5 LAMP TYPE 28 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.52 AMPERE AT 120 VAC, 0.26 AMPERE AT 240 VAC, 0.22 AMPERE AT 277 VAC INPUT CURRENT PARALLEL WIRING 62.4 W AT 120/240 VAC, 59.8 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.95 POWER FACTOR 1 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 1 PERCENT DIMMING "
Datasheet
Description
" HIGH FREQUENCY TYPE 18 INCH L X 1.18 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, CEC, FCC APPROVAL 2 LAMP(S) T5 LAMP TYPE 28 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.52 AMPERE AT 120 VAC, 0.26 AMPERE AT 240 VAC, 0.22 AMPERE AT 277 VAC INPUT CURRENT PARALLEL WIRING 62.4 W AT 120/240 VAC, 59.8 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.95 POWER FACTOR 1 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 1 PERCENT DIMMING "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLUORESCENT ELECTRONIC DIMMING BALLAST - H3DT528CU210 - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
FLUORESCENT ELECTRONIC DIMMING BALLAST
H3DT528CU210
FLUORESCENT ELECTRONIC DIMMING BALLAST H3DT528CU210
" HIGH FREQUENCY TYPE 18 INCH L X 1.18 INCH W X 1 INCH H SIZE 50 DEG F MIN. STARTING TEMPERATURE 10 PERCENT MAX. THD 50/60 HZ FREQUENCY RATING UL, CSA, CEC, FCC APPROVAL 2 LAMP(S) T5 LAMP TYPE 28 W LAMP WATTAGE 120/240/277 VAC INPUT VOLTAGE 0.52 AMPERE AT 120 VAC, 0.26 AMPERE AT 240 VAC, 0.22 AMPERE AT 277 VAC INPUT CURRENT PARALLEL WIRING 62.4 W AT 120/240 VAC, 59.8 W AT 277 VAC INPUT POWER PROGRAMMED RAPID STARTING TYPE LINEAR LAMP STYLE 0.95 POWER FACTOR 1 BALLAST FACTOR CONTINUOUS FLICKER-FREE 100 TO 1 PERCENT DIMMING "

"

  • HIGH FREQUENCY TYPE
  • 18 INCH L X 1.18 INCH W X 1 INCH H SIZE
  • 50 DEG F MIN. STARTING TEMPERATURE
  • 10 PERCENT MAX. THD
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA, CEC, FCC APPROVAL
  • 2 LAMP(S)
  • T5 LAMP TYPE
  • 28 W LAMP WATTAGE
  • 120/240/277 VAC INPUT VOLTAGE
  • 0.52 AMPERE AT 120 VAC, 0.26 AMPERE AT 240 VAC, 0.22 AMPERE AT 277 VAC INPUT CURRENT
  • PARALLEL WIRING
  • 62.4 W AT 120/240 VAC, 59.8 W AT 277 VAC INPUT POWER
  • PROGRAMMED RAPID STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.95 POWER FACTOR
  • 1 BALLAST FACTOR
  • CONTINUOUS FLICKER-FREE 100 TO 1 PERCENT DIMMING

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Ballasts
Product Number H3DT528CU210
Product Name FLUORESCENT ELECTRONIC DIMMING BALLAST
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
Lamp Type T5
Start Method Rapid Start
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
HID Ballast - 4MP350SCA_51 - McWong International, Inc.
McWong International, Inc.
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Lamp Wattage 350 watts
View Details
Open Core and Coil HID Ballast - BHPSH400QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details