Lutron Electronics Co., Inc. Dimmer Switch DVWCL-153PH-IV

Description
" LINEAR SLIDE DIMMER TYPE 2.94 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT SIZE IVORY FINISH 1-POLE/3-WAY OPERATION TYPE 120 VOLT AC VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 150 WATT LOAD RATING PADDLE SWITCH WITH PRESET SWITCH OPERATOR TYPE SCREW BASE AND DIMMABLE CFL/LED LOAD TYPE DIVA DUO, C.L[R] BRAND "
Description
" LINEAR SLIDE DIMMER TYPE 2.94 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT SIZE IVORY FINISH 1-POLE/3-WAY OPERATION TYPE 120 VOLT AC VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 150 WATT LOAD RATING PADDLE SWITCH WITH PRESET SWITCH OPERATOR TYPE SCREW BASE AND DIMMABLE CFL/LED LOAD TYPE DIVA DUO, C.L[R] BRAND "

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - DVWCL-153PH-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
DVWCL-153PH-IV
Dimmer Switch DVWCL-153PH-IV
" LINEAR SLIDE DIMMER TYPE 2.94 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT SIZE IVORY FINISH 1-POLE/3-WAY OPERATION TYPE 120 VOLT AC VOLTAGE RATING CLAMSHELL STANDARD PACKAGE 150 WATT LOAD RATING PADDLE SWITCH WITH PRESET SWITCH OPERATOR TYPE SCREW BASE AND DIMMABLE CFL/LED LOAD TYPE DIVA DUO, C.L[R] BRAND "

"

  • LINEAR SLIDE DIMMER TYPE
  • 2.94 INCH WIDTH X 0.3 INCH DEPTH X 4.69 INCH HEIGHT SIZE
  • IVORY FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • 120 VOLT AC VOLTAGE RATING
  • CLAMSHELL STANDARD PACKAGE
  • 150 WATT LOAD RATING
  • PADDLE SWITCH WITH PRESET SWITCH OPERATOR TYPE
  • SCREW BASE AND DIMMABLE CFL/LED LOAD TYPE
  • DIVA DUO, C.L[R] BRAND

"

Supplier's Site

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number DVWCL-153PH-IV
Product Name Dimmer Switch
Controller Type Manual On/Off
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details