"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS LIGHT ALMOND FINISH
3-WAY OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL/RESIDENTI
AL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
CLAMSHELL STANDARD PACKAGE
600 W LOAD RATING
PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE
1-GANG SCREWLESS/SEAMLESS CLARO WALL PLATE TYPE
INCANDESCENT/HALOGEN LOAD TYPE
DIVA DUO BRAND
INCLUDES NIGHTLIGHT AND WALLPLATE
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS LIGHT ALMOND FINISH
3-WAY OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL/RESIDENTI
AL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
CLAMSHELL STANDARD PACKAGE
600 W LOAD RATING
PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE
1-GANG SCREWLESS/SEAMLESS CLARO WALL PLATE TYPE
INCANDESCENT/HALOGEN LOAD TYPE
DIVA DUO BRAND
INCLUDES NIGHTLIGHT AND WALLPLATE
"
"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS LIGHT ALMOND FINISH
3-WAY OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL/RESIDENTI
AL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
CLAMSHELL STANDARD PACKAGE
600 W LOAD RATING
PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE
1-GANG SCREWLESS/SEAMLESS CLARO WALL PLATE TYPE
INCANDESCENT/HALOGEN LOAD TYPE
DIVA DUO BRAND
INCLUDES NIGHTLIGHT AND WALLPLATE
"
"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS LIGHT ALMOND FINISH
3-WAY OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL/RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
CLAMSHELL STANDARD PACKAGE
600 W LOAD RATING
PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE