Lutron Electronics Co., Inc. Dimmer Switch DVSCTV-HT

Description
" WALL BOX DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE SATIN HOT FINISH 1-POLE OPERATION TYPE UL (CANADA AND US), UL 244A APPROVAL COMMERCIAL/RESIDENTI AL, INDOOR APPLICATION 24 VDC VOLTAGE RATING 0 TO 10 V, 30 MILLIAMPERE LOAD RATING PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE FLUORESCENT/LED DRIVER LOAD TYPE DIVA[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet
Description
" WALL BOX DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE SATIN HOT FINISH 1-POLE OPERATION TYPE UL (CANADA AND US), UL 244A APPROVAL COMMERCIAL/RESIDENTI AL, INDOOR APPLICATION 24 VDC VOLTAGE RATING 0 TO 10 V, 30 MILLIAMPERE LOAD RATING PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE FLUORESCENT/LED DRIVER LOAD TYPE DIVA[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - DVSCTV-HT - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
DVSCTV-HT
Dimmer Switch DVSCTV-HT
" WALL BOX DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE SATIN HOT FINISH 1-POLE OPERATION TYPE UL (CANADA AND US), UL 244A APPROVAL COMMERCIAL/RESIDENTI AL, INDOOR APPLICATION 24 VDC VOLTAGE RATING 0 TO 10 V, 30 MILLIAMPERE LOAD RATING PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE FLUORESCENT/LED DRIVER LOAD TYPE DIVA[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "

"

  • WALL BOX DIMMER TYPE
  • 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
  • SATIN HOT FINISH
  • 1-POLE OPERATION TYPE
  • UL (CANADA AND US), UL 244A APPROVAL
  • COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION
  • 24 VDC VOLTAGE RATING
  • 0 TO 10 V, 30 MILLIAMPERE LOAD RATING
  • PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE
  • 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
  • FLUORESCENT/LED DRIVER LOAD TYPE
  • DIVA[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number DVSCTV-HT
Product Name Dimmer Switch
Application Interior; Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details