Lutron Electronics Co., Inc. Dimmer Switch DVSCFTU-5A3P-PL

Description
" WALL DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE SATIN PLUM FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 5 AMPERE LOAD RATING PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE FLUORESCENT LOAD TYPE DIVA[R], TU-WIRE[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES NIGHTLIGHT "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE SATIN PLUM FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 5 AMPERE LOAD RATING PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE FLUORESCENT LOAD TYPE DIVA[R], TU-WIRE[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES NIGHTLIGHT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - DVSCFTU-5A3P-PL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
DVSCFTU-5A3P-PL
Dimmer Switch DVSCFTU-5A3P-PL
" WALL DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE SATIN PLUM FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 5 AMPERE LOAD RATING PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE FLUORESCENT LOAD TYPE DIVA[R], TU-WIRE[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES NIGHTLIGHT "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
  • SATIN PLUM FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 5 AMPERE LOAD RATING
  • PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE
  • 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE
  • FLUORESCENT LOAD TYPE
  • DIVA[R], TU-WIRE[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • INCLUDES NIGHTLIGHT

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number DVSCFTU-5A3P-PL
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Inline Dimmer - ILD-35-24-L - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type LED Lamps
View Details