Lutron Electronics Co., Inc. Dimmer Switch DVSCELV-303P-TQ

Description
" WALL DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE SATIN TURQUOISE FINISH 3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 300 W LOAD RATING PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE DIVA[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES NIGHTLIGHT "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE SATIN TURQUOISE FINISH 3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 300 W LOAD RATING PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE DIVA[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES NIGHTLIGHT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - DVSCELV-303P-TQ - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
DVSCELV-303P-TQ
Dimmer Switch DVSCELV-303P-TQ
" WALL DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE SATIN TURQUOISE FINISH 3-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL/RESIDENTI AL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 300 W LOAD RATING PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE ELECTRONIC LOW VOLTAGE LOAD TYPE DIVA[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES NIGHTLIGHT "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
  • SATIN TURQUOISE FINISH
  • 3-WAY OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 300 W LOAD RATING
  • PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE
  • 1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE
  • ELECTRONIC LOW VOLTAGE LOAD TYPE
  • DIVA[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • INCLUDES NIGHTLIGHT

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number DVSCELV-303P-TQ
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details