Lutron Electronics Co., Inc. Dimmer Switch DVSCCL-153P-GS

Description
" WALL BOX DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE SATIN GOLDSTONE FINISH 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US), UL 1472, CSA C22.2, NOM APPROVAL COMMERCIAL/RESIDENTI AL, INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT) LOAD RATING PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE DIVA[R], C.L[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES NIGHTLIGHT "
Datasheet
Description
" WALL BOX DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE SATIN GOLDSTONE FINISH 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US), UL 1472, CSA C22.2, NOM APPROVAL COMMERCIAL/RESIDENTI AL, INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT) LOAD RATING PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE DIVA[R], C.L[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES NIGHTLIGHT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - DVSCCL-153P-GS - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
DVSCCL-153P-GS
Dimmer Switch DVSCCL-153P-GS
" WALL BOX DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE SATIN GOLDSTONE FINISH 1-POLE/3-WAY OPERATION TYPE UL (CANADA AND US), UL 1472, CSA C22.2, NOM APPROVAL COMMERCIAL/RESIDENTI AL, INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT) LOAD RATING PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE DIVA[R], C.L[R] BRAND AMBIENT TEMPERATURE RATING 32 TO 104 DEG F INCLUDES NIGHTLIGHT "

"

  • WALL BOX DIMMER TYPE
  • 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
  • SATIN GOLDSTONE FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • UL (CANADA AND US), UL 1472, CSA C22.2, NOM APPROVAL
  • COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 150 W (CFL/LED), 600 W (INCANDESCENT) LOAD RATING
  • PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE
  • 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
  • DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE
  • DIVA[R], C.L[R] BRAND
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • INCLUDES NIGHTLIGHT

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number DVSCCL-153P-GS
Product Name Dimmer Switch
Application Interior; Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details