"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
SATIN BLUESTONE FINISH
3-WAY OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 W LOAD RATING
PADDLE SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE
1-GANG DESIGNER (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN LOAD TYPE
DIVA[R] BRAND
INCLUDES NIGHT LIGHT
OPERATING TEMPERATURE 32 TO 104 DEG F
DVSC MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
SATIN BLUESTONE FINISH
3-WAY OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 W LOAD RATING
PADDLE SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE
1-GANG DESIGNER (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN LOAD TYPE
DIVA[R] BRAND
INCLUDES NIGHT LIGHT
OPERATING TEMPERATURE 32 TO 104 DEG F
DVSC MODEL
"
"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
SATIN BLUESTONE FINISH
3-WAY OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 W LOAD RATING
PADDLE SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE
1-GANG DESIGNER (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN LOAD TYPE
DIVA[R] BRAND
INCLUDES NIGHT LIGHT
OPERATING TEMPERATURE 32 TO 104 DEG F
DVSC MODEL
"
"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
SATIN BLUESTONE FINISH
3-WAY OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 W LOAD RATING
PADDLE SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE