"
WALL DIMMER TYPE
2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
GLOSS BLACK FINISH
1-POLE/3-WAY OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL/RESIDENTI
AL APPLICATION
277 VAC AT 60 HZ VOLTAGE RATING
6 AMPERE LOAD RATING
PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE
1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE
FLUORESCENT LOAD TYPE
DIVA[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
INCLUDES NIGHTLIGHT
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL DIMMER TYPE
2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
GLOSS BLACK FINISH
1-POLE/3-WAY OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL/RESIDENTI
AL APPLICATION
277 VAC AT 60 HZ VOLTAGE RATING
6 AMPERE LOAD RATING
PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE
1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE
FLUORESCENT LOAD TYPE
DIVA[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
INCLUDES NIGHTLIGHT
"
"
WALL DIMMER TYPE
2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
GLOSS BLACK FINISH
1-POLE/3-WAY OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL/RESIDENTI
AL APPLICATION
277 VAC AT 60 HZ VOLTAGE RATING
6 AMPERE LOAD RATING
PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE
1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE
FLUORESCENT LOAD TYPE
DIVA[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
INCLUDES NIGHTLIGHT
"
"
WALL DIMMER TYPE
2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
GLOSS BLACK FINISH
1-POLE/3-WAY OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL/RESIDENTIAL APPLICATION
277 VAC AT 60 HZ VOLTAGE RATING
6 AMPERE LOAD RATING
PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE
1-GANG SCREWLESS/SEAMLESS CLARO (NOT INCLUDED) WALL PLATE TYPE