Lutron Electronics Co., Inc. Dimmer Switch DVCL-253P-IV

Description
" 4.69 INCH L X 2.94 INCH W SIZE GLOSS IVORY FINISH 1-POLE/3-WAY OPERATION TYPE UL 1472, CSA C22.2 APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 600 W (INCANDESCENT), 250 W (CFL/LED), 350 W (HALOGEN) LOAD RATING ON/OFF OPERATOR TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED LOAD TYPE "
Datasheet
Description
" 4.69 INCH L X 2.94 INCH W SIZE GLOSS IVORY FINISH 1-POLE/3-WAY OPERATION TYPE UL 1472, CSA C22.2 APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 600 W (INCANDESCENT), 250 W (CFL/LED), 350 W (HALOGEN) LOAD RATING ON/OFF OPERATOR TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED LOAD TYPE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - DVCL-253P-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
DVCL-253P-IV
Dimmer Switch DVCL-253P-IV
" 4.69 INCH L X 2.94 INCH W SIZE GLOSS IVORY FINISH 1-POLE/3-WAY OPERATION TYPE UL 1472, CSA C22.2 APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 600 W (INCANDESCENT), 250 W (CFL/LED), 350 W (HALOGEN) LOAD RATING ON/OFF OPERATOR TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL/LED LOAD TYPE "

"

  • 4.69 INCH L X 2.94 INCH W SIZE
  • GLOSS IVORY FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • UL 1472, CSA C22.2 APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 W (INCANDESCENT), 250 W (CFL/LED), 350 W (HALOGEN) LOAD RATING
  • ON/OFF OPERATOR TYPE
  • INCANDESCENT/HALOGEN, DIMMABLE CFL/LED LOAD TYPE

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number DVCL-253P-IV
Product Name Dimmer Switch
Controller Type Manual On/Off
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 707231 - RS Components, Ltd.
Specs
Controller Type LED Controller
View Details
Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Constant Current Controller - SMI-5V15-2C - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details
Stand Alone Tunnel Lighting Control System - T41-1 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details