"
WALL BOX DIMMER TYPE
2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
GLOSS GRAY FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US), CSA, NOM APPROVAL
COMMERCIAL/RESIDENTI
AL, INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
150 W (CFL/LED), 600 W (INCANDESCENT) LOAD RATING
PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE
1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL BOX DIMMER TYPE
2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
GLOSS GRAY FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US), CSA, NOM APPROVAL
COMMERCIAL/RESIDENTI
AL, INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
150 W (CFL/LED), 600 W (INCANDESCENT) LOAD RATING
PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE
1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE
"
"
WALL BOX DIMMER TYPE
2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
GLOSS GRAY FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US), CSA, NOM APPROVAL
COMMERCIAL/RESIDENTI
AL, INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
150 W (CFL/LED), 600 W (INCANDESCENT) LOAD RATING
PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE
1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE
"
"
WALL BOX DIMMER TYPE
2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
GLOSS GRAY FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US), CSA, NOM APPROVAL
COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
BOX STANDARD PACKAGE
150 W (CFL/LED), 600 W (INCANDESCENT) LOAD RATING
PADDLE ON/OFF SWITCH WITH LINEAR PRESET SLIDE OPERATOR TYPE