"
WALL DIMMER TYPE
2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE
GLOSS IVORY FINISH
3-WAY OPERATION TYPE
UL, CSA APPROVAL
COMMERCIAL/RESIDENTI
AL, INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 W LOAD RATING
ROTARY PUSH ON/OFF KNOB OPERATOR TYPE
1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN LOAD TYPE
ROTARY BRAND
INCLUDES NIGHTLIGHT
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL DIMMER TYPE
2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE
GLOSS IVORY FINISH
3-WAY OPERATION TYPE
UL, CSA APPROVAL
COMMERCIAL/RESIDENTI
AL, INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 W LOAD RATING
ROTARY PUSH ON/OFF KNOB OPERATOR TYPE
1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN LOAD TYPE
ROTARY BRAND
INCLUDES NIGHTLIGHT
"
"
WALL DIMMER TYPE
2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE
GLOSS IVORY FINISH
3-WAY OPERATION TYPE
UL, CSA APPROVAL
COMMERCIAL/RESIDENTI
AL, INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
600 W LOAD RATING
ROTARY PUSH ON/OFF KNOB OPERATOR TYPE
1-GANG FASSADA (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN LOAD TYPE
ROTARY BRAND
INCLUDES NIGHTLIGHT
"