Lutron Electronics Co., Inc. Standard Wall Plate CW-4-WH

Description
" DESIGNER TYPE STAINLESS STEEL MATERIAL GLOSS FINISH WHITE COLOR (4) DIMMER CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE CLARO[R], SATIN COLORS[R] BRAND APPROVAL UL, CSA, NOM, ISO OVERALL DIMENSION 8.37 INCH W X 0.3 INCH D X 4.69 INCH H SERIES CW MODEL "
Datasheet
Description
" DESIGNER TYPE STAINLESS STEEL MATERIAL GLOSS FINISH WHITE COLOR (4) DIMMER CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE CLARO[R], SATIN COLORS[R] BRAND APPROVAL UL, CSA, NOM, ISO OVERALL DIMENSION 8.37 INCH W X 0.3 INCH D X 4.69 INCH H SERIES CW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - CW-4-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Standard Wall Plate
CW-4-WH
Standard Wall Plate CW-4-WH
" DESIGNER TYPE STAINLESS STEEL MATERIAL GLOSS FINISH WHITE COLOR (4) DIMMER CONFIGURATION 4 GANG(S) STANDARD DESIGNATED SIZE CLARO[R], SATIN COLORS[R] BRAND APPROVAL UL, CSA, NOM, ISO OVERALL DIMENSION 8.37 INCH W X 0.3 INCH D X 4.69 INCH H SERIES CW MODEL "

"

  • DESIGNER TYPE
  • STAINLESS STEEL MATERIAL
  • GLOSS FINISH
  • WHITE COLOR
  • (4) DIMMER CONFIGURATION
  • 4 GANG(S)
  • STANDARD DESIGNATED SIZE
  • CLARO[R], SATIN COLORS[R] BRAND
  • APPROVAL UL, CSA, NOM, ISO
  • OVERALL DIMENSION 8.37 INCH W X 0.3 INCH D X 4.69 INCH H
  • SERIES CW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Wallplates
Product Number CW-4-WH
Product Name Standard Wall Plate
Type Rocker / GFCI Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Metal Medium Size Textured Finish - 61MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Metal
View Details
Light Switch Covers - 2469631 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - NP263 - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate
Opening / Devices Three
Material Nylon
View Details