Lutron Electronics Co., Inc. Fan Speed Control Switch CTFSQ-FH-IV

Description
" 3-SPEED TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS IVORY COLOR 1-POLE, 3-WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1.5 AMPERE LOAD RATING PRESET ON/OFF OPERATOR TYPE CEILING PADDLE FAN LOAD TYPE SKYLARK CONTOUR[R] BRAND PACKAGING TYPE CLAMSHELL OPERATING TEMPERATURE 32 TO 104 DEG F CTFSQ MODEL "
Datasheet
Description
" 3-SPEED TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS IVORY COLOR 1-POLE, 3-WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1.5 AMPERE LOAD RATING PRESET ON/OFF OPERATOR TYPE CEILING PADDLE FAN LOAD TYPE SKYLARK CONTOUR[R] BRAND PACKAGING TYPE CLAMSHELL OPERATING TEMPERATURE 32 TO 104 DEG F CTFSQ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Speed Control Switch - CTFSQ-FH-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Fan Speed Control Switch
CTFSQ-FH-IV
Fan Speed Control Switch CTFSQ-FH-IV
" 3-SPEED TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS IVORY COLOR 1-POLE, 3-WAY OPERATION TYPE UL, CSA APPROVAL RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1.5 AMPERE LOAD RATING PRESET ON/OFF OPERATOR TYPE CEILING PADDLE FAN LOAD TYPE SKYLARK CONTOUR[R] BRAND PACKAGING TYPE CLAMSHELL OPERATING TEMPERATURE 32 TO 104 DEG F CTFSQ MODEL "

"

  • 3-SPEED TYPE
  • 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
  • GLOSS IVORY COLOR
  • 1-POLE, 3-WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • RESIDENTIAL, COMMERCIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1.5 AMPERE LOAD RATING
  • PRESET ON/OFF OPERATOR TYPE
  • CEILING PADDLE FAN LOAD TYPE
  • SKYLARK CONTOUR[R] BRAND
  • PACKAGING TYPE CLAMSHELL
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • CTFSQ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category HVAC Controllers
Product Number CTFSQ-FH-IV
Product Name Fan Speed Control Switch
Controller Type HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Fan Speed Controllers - 272205 - RS Components, Ltd.
Specs
Controller Type HVAC
View Details
PSK Series Refrigeration Controllers -  - Parker Sporlan Division
Specs
Controller Type HVAC
Control Other; N/A
Type DC Voltage Inputs; 230 VAC
View Details
Military Control Systems - 4 Way Controller - Ebac Industrial Products, Inc.
Ebac Industrial Products, Inc.
Specs
Controller Type HVAC
View Details
PowerGate ‘H’ HVAC Bypass Controller -  - Mitsubishi Electric Automation, Inc.
Mitsubishi Electric Automation, Inc.
Specs
Controller Type HVAC
Control PID
Form Factor Chassis
View Details