OMEGA Engineering, Inc. Temperature/Process Controllers CN132

Description
The CN132 digital microcontrollers include all the features of standard 1/4, 1/8 and 1/16 DIN microprocessor controllers, in a very small package. The CN132 features advanced Autotune PID. Autotune teaches the controller the main characteristics of the process. Autotune learns by cycling the output on and off. The results are measured and used to calculate optimum PID values which are automatically entered in the controller memory. Optimum cycle-time is calculated by Autotune programs. The choice of cycle-time is influenced by the external switching device or load, e.g., contactor, SSR, valve. Each control parameter also can be set by the user through the front keypad.
Datasheet
Description
The CN132 digital microcontrollers include all the features of standard 1/4, 1/8 and 1/16 DIN microprocessor controllers, in a very small package. The CN132 features advanced Autotune PID. Autotune teaches the controller the main characteristics of the process. Autotune learns by cycling the output on and off. The results are measured and used to calculate optimum PID values which are automatically entered in the controller memory. Optimum cycle-time is calculated by Autotune programs. The choice of cycle-time is influenced by the external switching device or load, e.g., contactor, SSR, valve. Each control parameter also can be set by the user through the front keypad.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature/Process Controllers - CN132 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Temperature/Process Controllers
CN132
Temperature/Process Controllers CN132
The CN132 digital microcontrollers include all the features of standard 1/4, 1/8 and 1/16 DIN microprocessor controllers, in a very small package. The CN132 features advanced Autotune PID. Autotune teaches the controller the main characteristics of the process. Autotune learns by cycling the output on and off. The results are measured and used to calculate optimum PID values which are automatically entered in the controller memory. Optimum cycle-time is calculated by Autotune programs. The choice of cycle-time is influenced by the external switching device or load, e.g., contactor, SSR, valve. Each control parameter also can be set by the user through the front keypad.

The CN132 digital microcontrollers include all the features of standard 1/4, 1/8 and 1/16 DIN microprocessor controllers, in a very small package.
The CN132 features advanced Autotune PID. Autotune teaches the controller the main characteristics of the process. Autotune learns by cycling the output on and off. The results are measured and used to calculate optimum PID values which are automatically entered in the controller memory. Optimum cycle-time is calculated by Autotune programs. The choice of cycle-time is influenced by the external switching device or load, e.g., contactor, SSR, valve. Each control parameter also can be set by the user through the front keypad.

Buy Now Datasheet
Temperature/process Controller, 1/32 Din; Thermocouple Type Omega - 65H4593 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 1/32 Din; Thermocouple Type Omega
65H4593
Temperature/process Controller, 1/32 Din; Thermocouple Type Omega 65H4593
TEMPERATURE/PROCESS CONTROLLER, 1/32 DIN; Thermocouple Type:B, E, J, K, R, S, T, J DIN, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC; Output Voltage Min:-RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 1/32 DIN; Thermocouple Type:B, E, J, K, R, S, T, J DIN, RTD; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.25%; Output Voltage Max:250VAC; Output Voltage Min:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Newark, An Avnet Company
Product Category Universal Process Controllers Universal Process Controllers
Product Number CN132 65H4593
Product Name Temperature/Process Controllers Temperature/process Controller, 1/32 Din; Thermocouple Type Omega
Controller Type Environmental; Temperature Temperature
Control Limit; PID
Features Rate Indication/ Control
Form Factor DIN
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Controller for Grow Rooms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
SkyView 16-Channel Configurable Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details
Xseries flow computing - XRCG5(extendable remote controller) - ABB Measurement & Analytics
Specs
Controller Type Flow
Form Factor Chassis
Interface Network
View Details