"
WALL BOX DIMMER TYPE
2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
GLOSS BLACK FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US), UL 1472, CSA C22.2, NOM APPROVAL
COMMERCIAL/RESIDENTI
AL, INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
CLAMSHELL STANDARD PACKAGE
150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE
N) LOAD RATING
ON/OFF ROCKER SWITCH WITH LINEAR SLIDE OPERATOR TYPE
1-GANG STAINLESS STEEL CLARO (NOT INCLUDED) WALL PLATE TYPE
DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE
SKYLARK CONTOUR[R], C.L[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL BOX DIMMER TYPE
2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
GLOSS BLACK FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US), UL 1472, CSA C22.2, NOM APPROVAL
COMMERCIAL/RESIDENTI
AL, INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
CLAMSHELL STANDARD PACKAGE
150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE
N) LOAD RATING
ON/OFF ROCKER SWITCH WITH LINEAR SLIDE OPERATOR TYPE
1-GANG STAINLESS STEEL CLARO (NOT INCLUDED) WALL PLATE TYPE
DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE
SKYLARK CONTOUR[R], C.L[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
"
"
WALL BOX DIMMER TYPE
2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
GLOSS BLACK FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US), UL 1472, CSA C22.2, NOM APPROVAL
COMMERCIAL/RESIDENTI
AL, INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
CLAMSHELL STANDARD PACKAGE
150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE
N) LOAD RATING
ON/OFF ROCKER SWITCH WITH LINEAR SLIDE OPERATOR TYPE
1-GANG STAINLESS STEEL CLARO (NOT INCLUDED) WALL PLATE TYPE
DIMMABLE CFL/LED, INCANDESCENT/HALOGEN LOAD TYPE
SKYLARK CONTOUR[R], C.L[R] BRAND
AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
"
"
WALL BOX DIMMER TYPE
2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
GLOSS BLACK FINISH
1-POLE/3-WAY OPERATION TYPE
UL (CANADA AND US), UL 1472, CSA C22.2, NOM APPROVAL
COMMERCIAL/RESIDENTIAL, INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
CLAMSHELL STANDARD PACKAGE
150 W (CFL/LED), 600 W (INCANDESCENT/HALOGEN) LOAD RATING
ON/OFF ROCKER SWITCH WITH LINEAR SLIDE OPERATOR TYPE
1-GANG STAINLESS STEEL CLARO (NOT INCLUDED) WALL PLATE TYPE