Lutron Electronics Co., Inc. Dimmer Switch CTCL-153P-WH

Description
" WALL DIMMER TYPE GLOSS WHITE FINISH SINGLE POLE, THREE WAY OPERATION TYPE UL (CANADA AND US), UL 1472, CSA C22.2 184.1 APPROVAL KITCHEN, BATHROOM BEDROOM, DINING ROOM, CONFERENCE ROOM APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 150 W (COMPACT FLUORESCENT), 600 W (INCANDESCENT/HALOGE N) LOAD RATING ROCKER SWITCH WITH LINEAR SLIDE ON/OFF SWITCH OPERATOR TYPE DESIGNER WALL PLATE TYPE COMPACT FLUORESCENT/INCANDES CENT/HALOGEN LOAD TYPE SKYLARK CONTOUR[T], LUTRON[R] BRAND LIGHTED CTCL-153P MODEL "
Datasheet
Description
" WALL DIMMER TYPE GLOSS WHITE FINISH SINGLE POLE, THREE WAY OPERATION TYPE UL (CANADA AND US), UL 1472, CSA C22.2 184.1 APPROVAL KITCHEN, BATHROOM BEDROOM, DINING ROOM, CONFERENCE ROOM APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 150 W (COMPACT FLUORESCENT), 600 W (INCANDESCENT/HALOGE N) LOAD RATING ROCKER SWITCH WITH LINEAR SLIDE ON/OFF SWITCH OPERATOR TYPE DESIGNER WALL PLATE TYPE COMPACT FLUORESCENT/INCANDES CENT/HALOGEN LOAD TYPE SKYLARK CONTOUR[T], LUTRON[R] BRAND LIGHTED CTCL-153P MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - CTCL-153P-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
CTCL-153P-WH
Dimmer Switch CTCL-153P-WH
" WALL DIMMER TYPE GLOSS WHITE FINISH SINGLE POLE, THREE WAY OPERATION TYPE UL (CANADA AND US), UL 1472, CSA C22.2 184.1 APPROVAL KITCHEN, BATHROOM BEDROOM, DINING ROOM, CONFERENCE ROOM APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 150 W (COMPACT FLUORESCENT), 600 W (INCANDESCENT/HALOGE N) LOAD RATING ROCKER SWITCH WITH LINEAR SLIDE ON/OFF SWITCH OPERATOR TYPE DESIGNER WALL PLATE TYPE COMPACT FLUORESCENT/INCANDES CENT/HALOGEN LOAD TYPE SKYLARK CONTOUR[T], LUTRON[R] BRAND LIGHTED CTCL-153P MODEL "

"

  • WALL DIMMER TYPE
  • GLOSS WHITE FINISH
  • SINGLE POLE, THREE WAY OPERATION TYPE
  • UL (CANADA AND US), UL 1472, CSA C22.2 184.1 APPROVAL
  • KITCHEN, BATHROOM BEDROOM, DINING ROOM, CONFERENCE ROOM APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 150 W (COMPACT FLUORESCENT), 600 W (INCANDESCENT/HALOGEN) LOAD RATING
  • ROCKER SWITCH WITH LINEAR SLIDE ON/OFF SWITCH OPERATOR TYPE
  • DESIGNER WALL PLATE TYPE
  • COMPACT FLUORESCENT/INCANDESCENT/HALOGEN LOAD TYPE
  • SKYLARK CONTOUR[T], LUTRON[R] BRAND
  • LIGHTED
  • CTCL-153P MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number CTCL-153P-WH
Product Name Dimmer Switch
Controller Type Manual On/Off; Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-10L-12V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 12V
View Details
SLADAPT: Shoe Slave Adapter - 690545 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Manual On/Off
View Details