Lutron Electronics Co., Inc. Dimmer Switch CTCL-153P-IV

Description
" WALL DIMMER TYPE GLOSS IVORY FINISH SINGLE POLE, THREE WAY OPERATION TYPE UL (CANADA AND US), UL 1472, CSA C22.2 184.1 APPROVAL KITCHEN, BATHROOM BEDROOM, DINING ROOM, CONFERENCE ROOM APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 150 W (COMPACT FLUORESCENT), 600 W (INCANDESCENT/HALOGE N) LOAD RATING ROCKER SWITCH WITH LINEAR SLIDE ON/OFF SWITCH OPERATOR TYPE DESIGNER WALL PLATE TYPE COMPACT FLUORESCENT/INCANDES CENT/HALOGEN LOAD TYPE SKYLARK CONTOUR[T], LUTRON[R] BRAND LIGHTED CTCL-153P MODEL "
Datasheet
Description
" WALL DIMMER TYPE GLOSS IVORY FINISH SINGLE POLE, THREE WAY OPERATION TYPE UL (CANADA AND US), UL 1472, CSA C22.2 184.1 APPROVAL KITCHEN, BATHROOM BEDROOM, DINING ROOM, CONFERENCE ROOM APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 150 W (COMPACT FLUORESCENT), 600 W (INCANDESCENT/HALOGE N) LOAD RATING ROCKER SWITCH WITH LINEAR SLIDE ON/OFF SWITCH OPERATOR TYPE DESIGNER WALL PLATE TYPE COMPACT FLUORESCENT/INCANDES CENT/HALOGEN LOAD TYPE SKYLARK CONTOUR[T], LUTRON[R] BRAND LIGHTED CTCL-153P MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - CTCL-153P-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
CTCL-153P-IV
Dimmer Switch CTCL-153P-IV
" WALL DIMMER TYPE GLOSS IVORY FINISH SINGLE POLE, THREE WAY OPERATION TYPE UL (CANADA AND US), UL 1472, CSA C22.2 184.1 APPROVAL KITCHEN, BATHROOM BEDROOM, DINING ROOM, CONFERENCE ROOM APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 150 W (COMPACT FLUORESCENT), 600 W (INCANDESCENT/HALOGE N) LOAD RATING ROCKER SWITCH WITH LINEAR SLIDE ON/OFF SWITCH OPERATOR TYPE DESIGNER WALL PLATE TYPE COMPACT FLUORESCENT/INCANDES CENT/HALOGEN LOAD TYPE SKYLARK CONTOUR[T], LUTRON[R] BRAND LIGHTED CTCL-153P MODEL "

"

  • WALL DIMMER TYPE
  • GLOSS IVORY FINISH
  • SINGLE POLE, THREE WAY OPERATION TYPE
  • UL (CANADA AND US), UL 1472, CSA C22.2 184.1 APPROVAL
  • KITCHEN, BATHROOM BEDROOM, DINING ROOM, CONFERENCE ROOM APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • BOX STANDARD PACKAGE
  • 150 W (COMPACT FLUORESCENT), 600 W (INCANDESCENT/HALOGEN) LOAD RATING
  • ROCKER SWITCH WITH LINEAR SLIDE ON/OFF SWITCH OPERATOR TYPE
  • DESIGNER WALL PLATE TYPE
  • COMPACT FLUORESCENT/INCANDESCENT/HALOGEN LOAD TYPE
  • SKYLARK CONTOUR[T], LUTRON[R] BRAND
  • LIGHTED
  • CTCL-153P MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number CTCL-153P-IV
Product Name Dimmer Switch
Controller Type Manual On/Off; Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG1T - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details